Texas Instruments LP3879 Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. LP3879SDX-1.0/NOPB

Description
Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. 8-WSON
Request a Quote Datasheet
Description
Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. 8-WSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3879 Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. - LP3879SDX-1.0/NOPB - Texas Instruments
Dallas, TX, United States
LP3879 Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App.
LP3879SDX-1.0/NOPB
LP3879 Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. LP3879SDX-1.0/NOPB
Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. 8-WSON

Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. 8-WSON

Buy Now Datasheet
Singapore, Singapore
1V 800MA Voltage Regulator IC
776-LP3879SDX-1.0/NOPB
1V 800MA Voltage Regulator IC 776-LP3879SDX-1.0/NOPB
IC REG LINEAR 1V 800MA 8WSON Product overview: LP3879SDX-1.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3879SDX-1.0/NO PB can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 800MA 8WSON Product overview: LP3879SDX-1.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3879SDX-1.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3879SDX-1.0/NOPB - 139670-LP3879SDX-1.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3879SDX-1.0/NOPB
139670-LP3879SDX-1.0/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3879SDX-1.0/NOPB 139670-LP3879SDX-1.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 139670-LP3879SDX-1.0 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 800mA Output Voltage: 1V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-WSON (4x4) Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1V Operating Supply Current: 1.4mA to 2.2mA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 139670-LP3879SDX-1.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 1V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-WSON (4x4)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1V
Operating Supply Current: 1.4mA to 2.2mA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3879SDX-1.0/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3879SDX-1.0/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3879SDX-1.0/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3879SDX-1.0/NOPB
PMIC - Voltage Regulators - Linear LP3879SDX-1.0/NOPB
IC REG LINEAR 1V 800MA 8WSON

IC REG LINEAR 1V 800MA 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3879SDX-1.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3879SDX-1.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3879SDX-1.0/NOPB
IC REG LINEAR 1V 800MA 8WSON

IC REG LINEAR 1V 800MA 8WSON

Supplier's Site
Voltage Regulators - Linear - LP3879SDX-1.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3879SDX-1.0/NOPB
Voltage Regulators - Linear LP3879SDX-1.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3879SDX-1.0/NOPB 776-LP3879SDX-1.0/NOPB 139670-LP3879SDX-1.0/NOPB LP3879SDX-1.0/NOPB-ND LP3879SDX-1.0/NOPB LP3879SDX-1.0/NOPB LP3879SDX-1.0/NOPB
Product Name LP3879 Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. 1V 800MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3879SDX-1.0/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SO PowerPAD,WSON Other; 8-WSON (4x4) Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1 to 1.2 volts 1 volts 1 volts 1 volts 1 volts 1 to ? volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ25700ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ2019PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24103ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details