0.8A Fast Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
800-mA, low-dropout voltage regulator with enable 5-DDPAK/TO-263 -40 to 125 Product overview: LP3874ES-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3874ES-3.3/NOP
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5
Fixed Positive LDO Regulator, 3.3V, 0.35V Dropout, CMOS, PSSO5
Fixed Positive LDO Regulator, 3.3V, 0.35V Dropout, CMOS, PSSO5
Manufacturer: Texas Instruments
Win Source Part Number: 138217-LP3874ES-3.3/
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 9mA to 15mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5
IC REG LINEAR 3.3V 800MA DDPAK
LDO Voltage Regulators 0.8A Low Dropout LDO
IC REG LIN 3.3V 800MA DDPAK
IC REG LINEAR 3.3V 800MA DDPAK
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3874ES-3.3/NOPB | 776-LP3874ES-3.3/NOPB | LP3874ES-3.3/NOPB-ND | LP3874ES-3.3/NOPB | 138217-LP3874ES-3.3/NOPB | LP3874ES-3.3/NOPB | LP3874ES-3.3/NOPB | LP3874ES-3.3/NOPB | 815-LP3874ES-3.3/NOPB | LP3874ES-3.3/NOPB |
| Product Name | LP3874 0.8A Fast Ultra Low Dropout Linear Regulators | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3874ES-3.3/NOPB | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LIN 3.3V 800MA DDPAK | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; TO-263 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||||
| Output Voltage | 1.8 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |