The LP38693MP-3.3/NOPB is a 500-mA low-dropout CMOS linear regulator with a fixed 3.3 V output, housed in a 5-pin SOT-223 package measuring 6.50 mm by 3.56 mm. It operates over a wide input voltage range of 2.7 V to 10 V, maintains a typical dropout voltage of 250 mV at full load, and provides 2% output accuracy at 25°C. The device features thermal overload protection, foldback current limiting, and a ground pin current of 55 µA at full load. It is qualified for operation from -40°C to 125°C and is stable with ceramic output capacitors. The enable pin allows power state control. The regulator is designed for applications including portable instrumentation, battery-powered devices, and notebook computers.
500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125
3.3V LDO Regulator, 500mA, 10V In, SOT-223, Fixed Output Product overview: LP38693MP-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38693MP-3.3/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Texas Instruments LP38693MP-3.3/NOPB
Texas Instruments LP38693MP-3.3/NOPB
Texas Instruments LP38693MP-3.3/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 141310-LP38693MP-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.33V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Family Name: LP38693
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.55V @ 500mA
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Protection Features: Over Temperature
Alternative Parts (Cross-Reference): TS9005SCY RM; TS9005SCY; TS9013SCY RM;
Introduction Date: January 27, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management
500mA 55dB@(120Hz) Fixed 3.3V Positive electrode 10V SOT-223-5 Linear Voltage Regulators (LDO) ROHS
IC REG LIN 3.3V 500MA SOT223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
IC REG LIN 3.3V 500MA SOT223-5
IC REG LIN 3.3V 500MA SOT223-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38693MP-3.3/NOPB | 776-LP38693MP-3.3/NOPB | LP38693MP-3.3/NOPBTR-ND | 5379200 | 5379200P | 141310-LP38693MP-3.3/NOPB | LP38693MP-3.3/NOPB | LP38693MP-3.3/NOPB | LP38693MP-3.3/NOPB | LP38693MP-3.3/NOPB | LP38693MP-3.3/NOPB |
| Product Name | LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | 3.3V 500mA 10V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP38693MP-3.3/NOPB | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-223,WSON | Other; SOT-223 | Other; TO-261-5, TO-261AB | Other; Sot-223 | Other; SOT-223 | Other; SOT-223-5 | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | Enable | Enable | |||||||
| Output Voltage | 1.8 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |