3.3V LDO Regulator, 500mA, 2.7-10V In, SOT-223, 5-Pin Product overview: LP38693MPX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38693MPX-3.3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Manufacturer: Texas Instruments
Win Source Part Number: 88908-LP38693MPX-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.33V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.55V @ 500mA
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Protection Features: Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
IC REG LIN 3.3V 500MA SOT223-5
IC REG LIN 3.3V 500MA SOT223-5
IC REG LIN 3.3V 500MA SOT223-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP38693MPX-3.3 | LP38693MPX-3.3-ND | 88908-LP38693MPX-3.3 | LP38693MPX-3.3 | LP38693MPX-3.3 | 815-LP38693MPX-3.3 | LP38693MPX-3.3 | LP38693MPX-3.3 |
| Product Name | 3.3V 500mA 10V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP38693MPX-3.3 | Voltage Regulators - Linear | Voltage Regulators - Linear | IC REG LIN 3.3V 500MA SOT223-5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-261-5 | Other; TO-261-5, TO-261AB | Other; SOT-223-5 | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| IQ | 5.50E-5 amps | 5.50E-5 amps | 5.50E-5 amps | 5.50E-5 amps |