Texas Instruments LP3856 3A Fast Ultra Low Dropout Linear Regulator LP3856ET-2.5/NOPB

Description
3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
Request a Quote Datasheet
Description
3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3856 3A Fast Ultra Low Dropout Linear Regulator - LP3856ET-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP3856 3A Fast Ultra Low Dropout Linear Regulator
LP3856ET-2.5/NOPB
LP3856 3A Fast Ultra Low Dropout Linear Regulator LP3856ET-2.5/NOPB
3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
 - LP3856ET-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
LP3856 3A Fast Ultra Low Dropout Linear Regulator

LP3856 3A Fast Ultra Low Dropout Linear Regulator

Supplier's Site Datasheet
 - LP3856ET-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
LP3856 3A Fast Ultra Low Dropout Linear Regulator

LP3856 3A Fast Ultra Low Dropout Linear Regulator

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3856ET-2.5/NOPB - 779752-LP3856ET-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3856ET-2.5/NOPB
779752-LP3856ET-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3856ET-2.5/NOPB 779752-LP3856ET-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779752-LP3856ET-2.5/ NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LP3856 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA ~ 10mA PSRR: 73dB ~ 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-220-5 Voltage Input MAX: 7V Voltage Dropout (Maximum): 0.6V @ 3A Alternative Parts (Cross-Reference): EZ1583CT-2.5.TR; EZ1583CS-2.5 TR; EZ1583CT-2.5.TRT; EZ1583CT-2.5; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779752-LP3856ET-2.5/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: LP3856
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA ~ 10mA
PSRR: 73dB ~ 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-220-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 0.6V @ 3A
Alternative Parts (Cross-Reference): EZ1583CT-2.5.TR; EZ1583CS-2.5 TR; EZ1583CT-2.5.TRT; EZ1583CT-2.5;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3856ET-2.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3856ET-2.5/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3856ET-2.5/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
Singapore, Singapore
Low-Power 7V TO-220 Voltage Regulator IC
776-LP3856ET-2.5/NOPB
Low-Power 7V TO-220 Voltage Regulator IC 776-LP3856ET-2.5/NOPB
3-A, 7V, ultra-low-dropout voltage regulator with enable 5-TO-220 -40 to 125 Product overview: LP3856ET-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 7V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 7V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3856ET-2.5/NOP B can be used for catalog matching and distributor lookup.

3-A, 7V, ultra-low-dropout voltage regulator with enable 5-TO-220 -40 to 125 Product overview: LP3856ET-2.5/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 7V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 7V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3856ET-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LP3856ET-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3856ET-2.5/NOPB
Voltage Regulators - Linear LP3856ET-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3856ET-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3856ET-2.5/NOPB
Voltage Regulators - Linear LP3856ET-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3856ET-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3856ET-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3856ET-2.5/NOPB
IC REG LINEAR 2.5V 3A TO220-5

IC REG LINEAR 2.5V 3A TO220-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3856ET-2.5/NOPB
LDO Voltage Regulators LP3856ET-2.5/NOPB
LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP3856ET-2.5/NOPB LP3856ET-2.5/NOPB 779752-LP3856ET-2.5/NOPB LP3856ET-2.5/NOPB-ND 776-LP3856ET-2.5/NOPB LP3856ET-2.5/NOPB LP3856ET-2.5/NOPB LP3856ET-2.5/NOPB
Product Name LP3856 3A Fast Ultra Low Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - LP3856ET-2.5/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 7V TO-220 Voltage Regulator IC Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection
Output Voltage 1.8 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24770RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24292IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details