1V FIXED POSITIVE REGULATOR, PDSO8, LLP-8 Product overview: LP3878SD-1.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3878SD-1.0/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 724623-LP3878SD-1.0/
Manufacturer Homepage: www.ti.com
Reference case: WSON-8
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)
PROTOTYPE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LP3878SD-1.0/NOPB | 724623-LP3878SD-1.0/NOPB | LP3878SD-1.0/NOPB | LP3878SD-1.0/NOPB | LP3878SD-1.0/NOPB |
| Product Name | 1V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP3878SD-1.0/NOPB | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Life Cycle Stage | Active | Active | |||
| Output Voltage Type | Fixed; Fixed | ||||
| Package Type | Other; 8-WDFN Exposed Pad |