Texas Instruments LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Cap. LP38693MP-ADJ/NOPB

Description
500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Cap. 5-SOT-223 -40 to 125
Request a Quote
Description
500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Cap. 5-SOT-223 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP38693-ADJ is a 500-mA low-dropout CMOS linear regulator with an adjustable output voltage range of 1.25 V to 9 V, designed for stable operation with ceramic output capacitors. It features a dropout voltage of 250 mV at 500 mA load current and a ground pin current of 55 µA typical. The device includes thermal overload protection and foldback current limiting. It is supplied in a 5-pin SOT-223 package with dimensions of 6.50 mm × 3.56 mm and operates across a temperature range of -40°C to +125°C. The regulator incorporates an enable pin for power-down control and a precision bandgap reference for 2% output voltage accuracy at 25°C.

Datasheet Summary
Powered by GS/AI

The LP38693-ADJ is a 500-mA low-dropout CMOS linear regulator with an adjustable output voltage range of 1.25 V to 9 V, designed for stable operation with ceramic output capacitors. It features a dropout voltage of 250 mV at 500 mA load current and a ground pin current of 55 µA typical. The device includes thermal overload protection and foldback current limiting. It is supplied in a 5-pin SOT-223 package with dimensions of 6.50 mm × 3.56 mm and operates across a temperature range of -40°C to +125°C. The regulator incorporates an enable pin for power-down control and a precision bandgap reference for 2% output voltage accuracy at 25°C.

Suppliers

Company
Product
Description
Supplier Links
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Cap. - LP38693MP-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Cap.
LP38693MP-ADJ/NOPB
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Cap. LP38693MP-ADJ/NOPB
500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Cap. 5-SOT-223 -40 to 125

500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Cap. 5-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38693MP-ADJ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38693MP-ADJ/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38693MP-ADJ/NOPBCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38693MP-ADJ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38693MP-ADJ/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38693MP-ADJ/NOPBDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38693MP-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38693MP-ADJ/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38693MP-ADJ/NOPBTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38693MP-ADJ/NOPB - 019822-LP38693MP-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38693MP-ADJ/NOPB
019822-LP38693MP-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP38693MP-ADJ/NOPB 019822-LP38693MP-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019822-LP38693MP-ADJ /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.25V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Output Voltage: 1.25 V to 9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 55μA to 100μA PSRR: 55dB (120Hz) Maximum Output Voltage: 9V Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 019822-LP38693MP-ADJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.25V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.25 V to 9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Maximum Output Voltage: 9V
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
500mA 10V LDO Voltage Regulator IC
776-LP38693MP-ADJ/NOPB
500mA 10V LDO Voltage Regulator IC 776-LP38693MP-ADJ/NOPB
500mA Adj LDO, 10V In, 2% Acc, SOT-223 Product overview: LP38693MP-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38693MP-ADJ/NO PB can be used for catalog matching and distributor lookup.

500mA Adj LDO, 10V In, 2% Acc, SOT-223 Product overview: LP38693MP-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38693MP-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LDO Regulator Pos 1.25V to 9V 0.5A 5-Pin(4+Tab) SOT-223 T/R - 815-LP38693MP-ADJ/NOPB - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 1.25V to 9V 0.5A 5-Pin(4+Tab) SOT-223 T/R
815-LP38693MP-ADJ/NOPB
LDO Regulator Pos 1.25V to 9V 0.5A 5-Pin(4+Tab) SOT-223 T/R 815-LP38693MP-ADJ/NOPB
LDO Regulator Pos 1.25V to 9V 0.5A 5-Pin(4+Tab) SOT-223 T/R

LDO Regulator Pos 1.25V to 9V 0.5A 5-Pin(4+Tab) SOT-223 T/R

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38693MP-ADJ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38693MP-ADJ/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38693MP-ADJ/NOPB
IC REG LIN POS ADJ 500MA SOT223

IC REG LIN POS ADJ 500MA SOT223

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP38693MP-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38693MP-ADJ/NOPB
PMIC - Voltage Regulators - Linear LP38693MP-ADJ/NOPB
IC REG LIN POS ADJ 500MA SOT223

IC REG LIN POS ADJ 500MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38693MP-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38693MP-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38693MP-ADJ/NOPB
IC REG LIN POS ADJ 500MA SOT223

IC REG LIN POS ADJ 500MA SOT223

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP38693MP-ADJ/NOPB LP38693MP-ADJ/NOPBCT-ND 019822-LP38693MP-ADJ/NOPB 776-LP38693MP-ADJ/NOPB 815-LP38693MP-ADJ/NOPB LP38693MP-ADJ/NOPB LP38693MP-ADJ/NOPB LP38693MP-ADJ/NOPB
Product Name LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Cap. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP38693MP-ADJ/NOPB 500mA 10V LDO Voltage Regulator IC LDO Regulator Pos 1.25V to 9V 0.5A 5-Pin(4+Tab) SOT-223 T/R Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT-223,WSON Other; TO-261-5, TO-261AB Other; SOT-223-5 Other; SOT-223 Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection Over Temperature Enable Enable
Output Voltage 1.25 to 9 volts 1.25 to 9 volts 1.25 volts 9 volts 9 volts 1.25 volts 1.25 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24314ADSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24259RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24113ARHLR - 1023842-BQ24113ARHLR - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details