Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-5
Manufacturer: Texas Instruments
Win Source Part Number: 1203493-LP3875EMP-AD
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: SOT-223-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 73dB ~ 57dB (120Hz)
Maximum Output Voltage: 6.4V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-261-5, TO-261AB
Maximum Supply Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LP3875
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.22V
Voltage - Input (Maximum): 7V
Maximum Dropout Voltage: 0.55V at 1.5A
Current - Quiescent (Iq): 5mA
Adj LDO Regulator, 1.5A, 380mV Dropout, SOT-223, 7V In Product overview: LP3875EMP-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3875EMP-ADJ can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1.5A SOT223
IC REG LIN POS ADJ 1.5A SOT223-5
IC REG LIN POS ADJ 1.5A SOT223-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3875EMP-ADJTR-ND | 1203493-LP3875EMP-ADJ | 776-LP3875EMP-ADJ | LP3875EMP-ADJ | LP3875EMP-ADJ | LP3875EMP-ADJ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Newest Parts - LP3875EMP-ADJ | 1.5A 7V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | Other; SOT-223 | Other; TO-261-5, TO-261AB | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |