Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LP38693SD-5.0-NS |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 6-WDFN Exposed Pad |
| Life Cycle Stage | Active |
| Output Voltage | 5 to ? volts |