The LP3871EMPX-2.5/NOPB is a fast ultra-low-dropout linear voltage regulator designed to operate with an input voltage range of 2.5 V to 7 V. It provides a specified output current of 0.8 A and features a low ground pin current, typically 6 mA at full load. The device is characterized by an ultra-low dropout voltage, which is typically 24 mV at 80 mA load current and 240 mV at 0.8 A load current, making it suitable for low voltage applications. Output voltage accuracy is ±1.5% at room temperature and ±3% across all operating conditions. The regulator includes an ERROR flag that indicates output status and a SENSE option for improved load regulation at remote loads. It also features overtemperature and overcurrent protection, ensuring reliable operation in various conditions. The LP3871EMPX-2.5/NOPB is suitable for applications such as microprocessor power supplies, bus terminators, and battery-powered devices.
0.8A Fast Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125
2.5V 800mA LDO Linear Voltage Regulator, SOT223-5 Product overview: LP3871EMPX-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3871EMPX-2.5/N
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5
Manufacturer: Texas Instruments
Win Source Part Number: 1056466-LP3871EMPX-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.35V @ 800mA
Operating Supply Current: 5mA to 15mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Portable Devices, Power Management
Fixed Positive LDO Regulator, 2.5V, 0.35V Dropout, PDSO5
IC REG LIN 2.5V 800MA SOT223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-5
IC REG LIN 2.5V 800MA SOT223-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3871EMPX-2.5/NOPB | 776-LP3871EMPX-2.5/NOPB | LP3871EMPX-2.5/NOPB-ND | 1056466-LP3871EMPX-2.5/NOPB | LP3871EMPX-2.5/NOPB | LP3871EMPX-2.5/NOPB | LP3871EMPX-2.5/NOPB | LP3871EMPX-2.5/NOPB |
| Product Name | LP3871 0.8A Fast Ultra Low Dropout Linear Regulators | 2.5V 800mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3871EMPX-2.5/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; TO-261-5 | Other; TO-261-5, TO-261AB | Other; SOT-223-5 | Other; SOT-223-4 | Other; TO-261-5, TO-261AB | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.8 to 5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |