Texas Instruments LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors LP38690DTX-1.8/NOPB

Description
1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 3-TO-252 -40 to 125
Request a Quote
Description
1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 3-TO-252 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP38690DTX-1.8/NOPB is a 1-A low-dropout CMOS linear regulator with a fixed 1.8-V output, stable with ceramic output capacitors. It is packaged in a 3-lead TO-252 with dimensions of 6.58 mm × 6.10 mm and operates over a junction temperature range of -40°C to 125°C. The device accepts an input voltage from 2.7 V to 10 V, maintains a typical dropout voltage of 450 mV at 1 A, and has a typical ground pin current of 55 µA at full load. Output accuracy is 2.5% at 25°C. The package includes a thermally exposed pad for improved heat dissipation. The part is RoHS compliant and has a Level-2-260C-1 year MSL rating.

Datasheet Summary
Powered by GS/AI

The LP38690DTX-1.8/NOPB is a 1-A low-dropout CMOS linear regulator with a fixed 1.8-V output, stable with ceramic output capacitors. It is packaged in a 3-lead TO-252 with dimensions of 6.58 mm × 6.10 mm and operates over a junction temperature range of -40°C to 125°C. The device accepts an input voltage from 2.7 V to 10 V, maintains a typical dropout voltage of 450 mV at 1 A, and has a typical ground pin current of 55 µA at full load. Output accuracy is 2.5% at 25°C. The package includes a thermally exposed pad for improved heat dissipation. The part is RoHS compliant and has a Level-2-260C-1 year MSL rating.

Suppliers

Company
Product
Description
Supplier Links
LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors - LP38690DTX-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
LP38690DTX-1.8/NOPB
LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors LP38690DTX-1.8/NOPB
1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 3-TO-252 -40 to 125

1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 3-TO-252 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38690DTX-1.8/NOPB - 130975-LP38690DTX-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38690DTX-1.8/NOPB
130975-LP38690DTX-1.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP38690DTX-1.8/NOPB 130975-LP38690DTX-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 130975-LP38690DTX-1. 8/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.95V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.6V @ 1A Operating Supply Current: 55μA to 100μA PSRR: 55dB (120Hz) Control Protection Features: Over Temperature

Manufacturer: Texas Instruments
Win Source Part Number: 130975-LP38690DTX-1.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.95V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.6V @ 1A
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature

Buy Now Datasheet
Singapore, Singapore
1.8V 1A 10V TO-252 LDO Voltage Regulator IC
776-LP38690DTX-1.8/NOPB
1.8V 1A 10V TO-252 LDO Voltage Regulator IC 776-LP38690DTX-1.8/NOPB
1.8V LDO, 1A, 10V In, TO-252, SM Product overview: LP38690DTX-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, 10V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690DTX-1.8/N OPB can be used for catalog matching and distributor lookup.

1.8V LDO, 1A, 10V In, TO-252, SM Product overview: LP38690DTX-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, 10V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690DTX-1.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP38690DTX-1.8/NOPB - Rochester Electronics
Newburyport, MA, United States
LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors

LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38690DTX-1.8/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38690DTX-1.8/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38690DTX-1.8/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38690DTX-1.8/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38690DTX-1.8/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38690DTX-1.8/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP38690DTX-1.8/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP38690DTX-1.8/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP38690DTX-1.8/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP38690DTX-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38690DTX-1.8/NOPB
PMIC - Voltage Regulators - Linear LP38690DTX-1.8/NOPB
IC REG LINEAR 1.8V 1A TO252-3

IC REG LINEAR 1.8V 1A TO252-3

Supplier's Site Datasheet
Voltage Regulators - Linear - LP38690DTX-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38690DTX-1.8/NOPB
Voltage Regulators - Linear LP38690DTX-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now
IC REG LINEAR 1.8V 1A TO252-3 - 815-LP38690DTX-1.8/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 1A TO252-3
815-LP38690DTX-1.8/NOPB
IC REG LINEAR 1.8V 1A TO252-3 815-LP38690DTX-1.8/NOPB
IC REG LINEAR 1.8V 1A TO252-3

IC REG LINEAR 1.8V 1A TO252-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP38690DTX-1.8/NOPB
LDO Voltage Regulators LP38690DTX-1.8/NOPB
LDO Voltage Regulators 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 3-TO-252 -40 to 125

LDO Voltage Regulators 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 3-TO-252 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38690DTX-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38690DTX-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38690DTX-1.8/NOPB
IC REG LINEAR 1.8V 1A TO252-3

IC REG LINEAR 1.8V 1A TO252-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP38690DTX-1.8/NOPB 130975-LP38690DTX-1.8/NOPB 776-LP38690DTX-1.8/NOPB LP38690DTX-1.8/NOPB LP38690DTX-1.8/NOPBTR-ND LP38690DTX-1.8/NOPB LP38690DTX-1.8/NOPB 815-LP38690DTX-1.8/NOPB LP38690DTX-1.8/NOPB LP38690DTX-1.8/NOPB
Product Name LP38690 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors PMIC - PMIC - Voltage Regulators - Linear - LP38690DTX-1.8/NOPB 1.8V 1A 10V TO-252 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear IC REG LINEAR 1.8V 1A TO252-3 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TO-252,WSON Other; TO-252-3 Other; TO-252 DPAK; Other; TO-252-3, DPak DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection Over Temperature
Output Voltage 1.8 to 5 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts 1.8 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24251RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details