Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5
IC REG LINEAR 3.3V 800MA DDPAK
IC REG LINEAR 3.3V 800MA DDPAK
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP3871ESX-3.3 | LP3871ESX-3.3 | 815-LP3871ESX-3.3 |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 3.3V 800MA DDPAK |
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |
| Package Type | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | |
| Life Cycle Stage | Removed; Obsolete | Obsolete | |
| Output Voltage | 3.3 to ? volts | 3.3 volts | |
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps |