The LP38690SD-ADJ is a 1-A adjustable output CMOS linear regulator stable with ceramic capacitors, housed in a 6-pin WSON package measuring 3.00 mm × 3.00 mm. It operates with an input voltage range of 2.7 V to 10 V and provides an output voltage from 1.25 V to 9 V, with a 2.5% accuracy at 25°C on the adjust pin. The device features a typical dropout voltage of 450 mV at 1 A load and a ground pin current of 55 µA. Thermal overload protection and foldback current limiting are included. The operating temperature range is -40°C to +125°C, and the exposed thermal pad is designed to be soldered to a copper plane for improved heat dissipation.
1A Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors 6-WSON -40 to 125
1A Adj LDO Regulator, 2.7-10V In, 1.25-9V Out, 450mV Dropout, 1A Out Product overview: LP38690SD-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 10V, 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 10V, 9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38690SD-ADJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1203370-LP38690SD-AD
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 6-WSON (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 55dB (120Hz)
Maximum Output Voltage: 9V
Protection Features: Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WDFN Exposed Pad
Maximum Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: LP38690
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 1.6V at 1A
Current - Quiescent (Iq): 55μA
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (3x3)
IC REG LINEAR POS ADJ 1A 6WSON
IC REG LINEAR POS ADJ 1A 6WSON
IC REG LINEAR POS ADJ 1A 6WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38690SD-ADJ | 776-LP38690SD-ADJ | 1203370-LP38690SD-ADJ | LP38690SD-ADJTR-ND | LP38690SD-ADJ | LP38690SD-ADJ | LP38690SD-ADJ |
| Product Name | LP38690-ADJ 1A Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | 1A 10V 9V LDO Voltage Regulator IC | Newest Parts - LP38690SD-ADJ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; WSON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection | Over Temperature | |||||
| Output Voltage | 1.25 to 9 volts | 9 volts | 9 volts | 1.25 to 9 volts | 1.25 volts | 1.25 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |