Texas Instruments LP3879 Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. LP3879SD-1.0/NOPB

Description
Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. 8-WSON
Request a Quote
Description
Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. 8-WSON
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3879SD-1.0/NOPB is an 800 mA fixed-output voltage regulator with a 1.00 V output, designed for low-voltage applications requiring low noise and high stability. It is packaged in an 8-lead WSON (NGT) surface-mount package and operates over a junction temperature range of -40°C to +125°C. The device supports ceramic capacitors for stability, draws less than 10 μA quiescent current in shutdown mode, and includes over-temperature and over-current protection. Input voltage ranges from 2.5 V to 6 V. Output voltage accuracy is ±1% at room temperature, with broadband output noise of 18 μV typical when using a 10 nF bypass capacitor.

Datasheet Summary
Powered by GS/AI

The LP3879SD-1.0/NOPB is an 800 mA fixed-output voltage regulator with a 1.00 V output, designed for low-voltage applications requiring low noise and high stability. It is packaged in an 8-lead WSON (NGT) surface-mount package and operates over a junction temperature range of -40°C to +125°C. The device supports ceramic capacitors for stability, draws less than 10 μA quiescent current in shutdown mode, and includes over-temperature and over-current protection. Input voltage ranges from 2.5 V to 6 V. Output voltage accuracy is ±1% at room temperature, with broadband output noise of 18 μV typical when using a 10 nF bypass capacitor.

Suppliers

Company
Product
Description
Supplier Links
LP3879 Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. - LP3879SD-1.0/NOPB - Texas Instruments
Dallas, TX, United States
LP3879 Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App.
LP3879SD-1.0/NOPB
LP3879 Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. LP3879SD-1.0/NOPB
Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. 8-WSON

Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. 8-WSON

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-43572-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-43572-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-43572-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-43572-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-43572-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-43572-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-43572-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-43572-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-43572-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3879SD-1.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3879SD-1.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3879SD-1.0/NOPB
IC REG LINEAR 1V 800MA 8WSON

IC REG LINEAR 1V 800MA 8WSON

Supplier's Site
Voltage Regulators - Linear - LP3879SD-1.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3879SD-1.0/NOPB
Voltage Regulators - Linear LP3879SD-1.0/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3879SD-1.0/NOPB
LDO Voltage Regulators LP3879SD-1.0/NOPB
LDO Voltage Regulators 800Ma Low-Nois LDO

LDO Voltage Regulators 800Ma Low-Nois LDO

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP3879SD-1.0/NOPB
PMIC - Voltage Regulators - Linear LP3879SD-1.0/NOPB
IC REG LINEAR 1V 800MA 8WSON

IC REG LINEAR 1V 800MA 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP3879SD-1.0/NOPB 296-43572-6-ND LP3879SD-1.0/NOPB LP3879SD-1.0/NOPB LP3879SD-1.0/NOPB LP3879SD-1.0/NOPB
Product Name LP3879 Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SO PowerPAD,WSON Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Enable
Output Voltage 1 to 1.2 volts 1 volts 1 volts 1 to ? volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24259RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25101YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24610RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ27421YZFR-G1D - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers