Texas Instruments LP38692 1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors LP38692MPX-1.8/NOPB

Description
1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125
Request a Quote Datasheet
Description
1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP38692 1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors - LP38692MPX-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LP38692 1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors
LP38692MPX-1.8/NOPB
LP38692 1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors LP38692MPX-1.8/NOPB
1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125

1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP38692MPX-1.8/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP38692MPX-1.8/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP38692MPX-1.8/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-LP38692MPX-1.8/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-LP38692MPX-1.8/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-LP38692MPX-1.8/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LP38692MPX-1.8/NOPB
Voltage Regulator IC 776-LP38692MPX-1.8/NOPB
1-A, 10-V, low-dropout voltage regulator with enable 5-SOT-223 -40 to 125 Product overview: LP38692MPX-1.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38692MPX-1.8/N OPB can be used for catalog matching and distributor lookup.

1-A, 10-V, low-dropout voltage regulator with enable 5-SOT-223 -40 to 125 Product overview: LP38692MPX-1.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38692MPX-1.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP38692MPX-1.8/NOPB - 071813-LP38692MPX-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP38692MPX-1.8/NOPB
071813-LP38692MPX-1.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP38692MPX-1.8/NOPB 071813-LP38692MPX-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071813-LP38692MPX-1. 8/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.95V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.6V @ 1A Operating Supply Current: 55μA to 100μA PSRR: 55dB (120Hz) Control Protection Features: Over Temperature

Manufacturer: Texas Instruments
Win Source Part Number: 071813-LP38692MPX-1.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.95V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.6V @ 1A
Operating Supply Current: 55μA to 100μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature

Buy Now Datasheet
IC REG LINEAR 1.8V 1A SOT223-5 - 815-LP38692MPX-1.8/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 1A SOT223-5
815-LP38692MPX-1.8/NOPB
IC REG LINEAR 1.8V 1A SOT223-5 815-LP38692MPX-1.8/NOPB
IC REG LINEAR 1.8V 1A SOT223-5

IC REG LINEAR 1.8V 1A SOT223-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP38692MPX-1.8/NOPB
LDO Voltage Regulators LP38692MPX-1.8/NOPB
LDO Voltage Regulators 1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125

LDO Voltage Regulators 1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear - LP38692MPX-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP38692MPX-1.8/NOPB
Voltage Regulators - Linear LP38692MPX-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5

Buy Now
PMIC - Voltage Regulators - Linear - LP38692MPX-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP38692MPX-1.8/NOPB
PMIC - Voltage Regulators - Linear LP38692MPX-1.8/NOPB
IC REG LINEAR 1.8V 1A SOT223-5

IC REG LINEAR 1.8V 1A SOT223-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP38692MPX-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP38692MPX-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP38692MPX-1.8/NOPB
IC REG LINEAR 1.8V 1A SOT223-5

IC REG LINEAR 1.8V 1A SOT223-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP38692MPX-1.8/NOPB 296-LP38692MPX-1.8/NOPBTR-ND 776-LP38692MPX-1.8/NOPB 071813-LP38692MPX-1.8/NOPB 815-LP38692MPX-1.8/NOPB LP38692MPX-1.8/NOPB LP38692MPX-1.8/NOPB LP38692MPX-1.8/NOPB LP38692MPX-1.8/NOPB
Product Name LP38692 1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP38692MPX-1.8/NOPB IC REG LINEAR 1.8V 1A SOT223-5 LDO Voltage Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-223,WSON Other; TO-261-5, TO-261AB Other; SOT-223-5 Other; SOT-223-5 Other; TO-261-5, TO-261AB Other; TO-261-5, TO-261AB
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Foldback Overcurrent Protection Over Temperature
Output Voltage 1.8 to 5 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24703PW - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24032ARHLT - 011891-BQ24032ARHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Special Features Reverse Voltage Protection
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Battery Chargers - BQ25756RRVR - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details