PNEUMATIC VALVE - Double action 5/2 1/2
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 1762111 |
| Product Name | Pneumatic Solenoid Valves |
| Primary Material | Aluminum; Aluminium |
| Media | Air |
| Valve Size | 0.50 inch (12.70 mm) |
| Maximum Pressure | 14.50 psi (10.21 m H2O) |