Norgren LLC Pneumatic Regulators 11-818-110

Description
Precision Regulator - 10 bar
Request a Quote
Description
Precision Regulator - 10 bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulators - 5352390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Regulators
5352390
Pneumatic Regulators 5352390
Precision Regulator - 10 bar

Precision Regulator - 10 bar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 5352390
Product Name Pneumatic Regulators
Primary Material Body and Bonnet
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
32mm BACOSOL - 04-211-202-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Packing Seal Petestop® 1.875 Inf Ram, 8
Specs
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Air Operated Pinch Valves // Series 2600 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Stainless Steel
Media Air
View Details