Norgren LLC Pneumatic Manual Control Valves 03041902

Description
Norgren 03041902
Request a Quote
Description
Norgren 03041902
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 2102928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
2102928
Pneumatic Manual Control Valves 2102928
Norgren 03041902

Norgren 03041902

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2102928
Product Name Pneumatic Manual Control Valves
Valve Type Control Valve
Primary Material Aluminum; Die cast aluminium alloy
Media Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AC-150 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Controller, Dual Deadman, Joysticks, 116 Psi - 162-1032-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details