Norgren LLC Pneumatic Manual Control Valves 03040002

Description
Norgren 03040002
Request a Quote
Description
Norgren 03040002
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 722457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
722457
Pneumatic Manual Control Valves 722457
Norgren 03040002

Norgren 03040002

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 722457
Product Name Pneumatic Manual Control Valves
Valve Type Control Valve
Primary Material Zinc alloy
Media Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Medium Pressure Needle valves, MPN -  - Rotork plc
Specs
Valve Type Needle
Maximum Pressure 20000.00 psi (14076 m H2O)
Actuation Pilot
View Details
VALVES - BP-025-PP-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-413-0/100 - Parker Sporlan Division
Specs
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details