Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL VALVES
NORGREN LLC
03041502 -- PNEUMATIC MANUAL CONTROL VALVES
Norgren LLC
Pneumatic Manual Control Valves
03041502
Description
Norgren 03041502 Mechanical Valve
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Norgren 03041502 Mechanical Valve
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
2179987
Pneumatic Manual Control Valves
2179987
Norgren 03041502 Mechanical Valve
Norgren 03041502 Mechanical Valve
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Valves
Product Number
2179987
Product Name
Pneumatic Manual Control Valves
Valve Type
Control Valve
Unlock Full Specs
to access all available technical data
Similar Products
McWane Plant and Industrial
Gate Valves
Resilient Seated Gate Valves C515/C509
Specs
Valve Type
Gate
Valve Size
2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation
Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Shenzhen Jewellok Technology Co., Ltd.
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow
Specs
Primary Material
Stainless Steel
Media
Gas
Maximum Pressure
600.00 psi (422 m H2O)
View Details
Petersen Products Co.
Hydrant Backflow Preventer, 2" Npt
937-8020
Specs
Valve Type
Back Flow
Media
Water
View Details
Asahi/America, Inc.
T 14 Diaphragm Valve Flanged 0 5 2
121463010
Specs
Valve Type
Diaphragm
Primary Material
CPVC; CPVC
Valve Size
0.98 inch (25.00 mm)
View Details