Norgren LLC Pneumatic Regulators 11-818-999

Description
Norgren 11-818-999 Pneumatic Regulator
Request a Quote
Description
Norgren 11-818-999 Pneumatic Regulator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulators - 5352378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Regulators
5352378
Pneumatic Regulators 5352378
Norgren 11-818-999 Pneumatic Regulator

Norgren 11-818-999 Pneumatic Regulator

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 5352378
Product Name Pneumatic Regulators
Primary Material Body and Bonnet
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515072 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
Ball Check Valve 0 5 4 - 1217030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 3.00 inch (76.20 mm)
View Details
4.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details