Burkert Fluid Control Systems Pneumatic Actuated Valves 178860

Description
1" Angle Valve,0-16 bar, for gas
Request a Quote
Description
1" Angle Valve,0-16 bar, for gas
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Actuated Valves - 8163061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Actuated Valves
8163061
Pneumatic Actuated Valves 8163061
1" Angle Valve,0-16 bar, for gas

1" Angle Valve,0-16 bar, for gas

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 8163061
Product Name Pneumatic Actuated Valves
Valve Type Angle; Angle
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514923 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121606040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.94 inch (100.00 mm)
View Details
250 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details