Norgren LLC Pneumatic Manual Control Valves 03041102

Description
Norgren 03041102
Request a Quote
Description
Norgren 03041102
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 722479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
722479
Pneumatic Manual Control Valves 722479
Norgren 03041102

Norgren 03041102

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 722479
Product Name Pneumatic Manual Control Valves
Valve Type Control Valve
Primary Material Zinc alloy
Media Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
8mm CHIPPROP - 14-216CA01021 - IMI Life Science
Specs
Valve Type Control Valve
Media Gas
Valve Size 0.04 inch (1.00 mm)
View Details
Pressure Monitoring Assy 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 600.00 psi (422 m H2O)
View Details