TE Connectivity Datasheets for Shrink Tubing

Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34
Product Name Notes
Body Features Flexibility : Flex-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : White Primary Product Material : Medical Grade Crosslinked PEBA Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : .36 MM  [.014 INCH ]...
MT-FEP-029-021-008-X -STK
MT-FEP-035-025-008-X -STK
MT-FEP-045-032-008-X -STK
MT-FEP-045-032-010-X -STK
MT-FEP-063-040-010-X -STK
MT-FEP-080-048-008-X -STK
MT-FEP-093-056-008-X -STK
MT-FEP-105-075-010-X -STK
MT-FEP-125-075-010-X -STK
MT-FEP-144-090-008-X -STK
MT-FEP-161-115-010-X -STK
MT-FEP-175-125-010-X -STK
MT-FEP-188-115-010-X -STK
MT-FEP-210-150-010-X -STK
MT-FEP-250-150-010-X -STK

<< Prev Next >>