"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 4.00' (1.22m)"
HEAT SHRINK, 1.6MM ID, PO, TRANSPARENT, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 484-RNF-100-1/16-CL-STK-ND | 22J1070 |
| Product Name | Heat Shrink Tubing | Heat Shrink, 1.6Mm Id, Po, Transparent, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |