TE Connectivity Heat Shrink Tubing PI0194-000

Description
Body Features Flexibility : Flex-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : White Primary Product Material : Medical Grade Crosslinked PEBA Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : .36 MM  [.014 INCH ] Product Length : 2580 MM  [100 INCH ] Recovered Inside Diameter (Max) : .18 MM  [.007 INCH ] Recovered Wall Thickness (Nominal) : .1 MM  [.004 INCH ] Recovered Wall Thickness (Tolerance) : .03 MM  [.001 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Operation/Applicatio n Mechanical Resistance : Fluids, High & Low Temperatures, Abrasion, Mechanical Damage, Radiation Sterilization, Steam Sterilization Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -75 - 180 Recovery Temperature (DEGC) : 190 Resistance Properties : Moisture & Spray Protection, Splash Protection Shrink Temperature (Min) (DEGC) : 190 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flex-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : White Primary Product Material : Medical Grade Crosslinked PEBA Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : .36 MM  [.014 INCH ] Product Length : 2580 MM  [100 INCH ] Recovered Inside Diameter (Max) : .18 MM  [.007 INCH ] Recovered Wall Thickness (Nominal) : .1 MM  [.004 INCH ] Recovered Wall Thickness (Tolerance) : .03 MM  [.001 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Operation/Applicatio n Mechanical Resistance : Fluids, High & Low Temperatures, Abrasion, Mechanical Damage, Radiation Sterilization, Steam Sterilization Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -75 - 180 Recovery Temperature (DEGC) : 190 Resistance Properties : Moisture & Spray Protection, Splash Protection Shrink Temperature (Min) (DEGC) : 190 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - PI0194-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
PI0194-000
Heat Shrink Tubing PI0194-000
Body Features Flexibility : Flex-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : White Primary Product Material : Medical Grade Crosslinked PEBA Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : .36 MM  [.014 INCH ] Product Length : 2580 MM  [100 INCH ] Recovered Inside Diameter (Max) : .18 MM  [.007 INCH ] Recovered Wall Thickness (Nominal) : .1 MM  [.004 INCH ] Recovered Wall Thickness (Tolerance) : .03 MM  [.001 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Operation/Applicatio n Mechanical Resistance : Fluids, High & Low Temperatures, Abrasion, Mechanical Damage, Radiation Sterilization, Steam Sterilization Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -75 - 180 Recovery Temperature (DEGC) : 190 Resistance Properties : Moisture & Spray Protection, Splash Protection Shrink Temperature (Min) (DEGC) : 190 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flex-Rigid
  • Fluid Type : Water, Medical Fluids
  • Primary Product Color : White
  • Primary Product Material : Medical Grade Crosslinked PEBA
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : .36 MM  [.014 INCH ]
  • Product Length : 2580 MM  [100 INCH ]
  • Recovered Inside Diameter (Max) : .18 MM  [.007 INCH ]
  • Recovered Wall Thickness (Nominal) : .1 MM  [.004 INCH ]
  • Recovered Wall Thickness (Tolerance) : .03 MM  [.001 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .3

Operation/Application


  • Mechanical Resistance : Fluids, High & Low Temperatures, Abrasion, Mechanical Damage, Radiation Sterilization, Steam Sterilization

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick, Spool, Cut Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -75 - 180
  • Recovery Temperature (DEGC) : 190
  • Resistance Properties : Moisture & Spray Protection, Splash Protection
  • Shrink Temperature (Min) (DEGC) : 190
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number PI0194-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Breakouts - 054258-000 - TE Connectivity
Specs
Material Thermoplastic Elastomer (TPE)
View Details
shrink tube - 055665-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0555822005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Wraps - 048242-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details