TE Connectivity shrink tube RAY-101-4.0(100)

Description
US TFIT Kits
Request a Quote Datasheet
Description
US TFIT Kits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - RAY-101-4.0(100) - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
RAY-101-4.0(100)
shrink tube RAY-101-4.0(100)
US TFIT Kits

US TFIT Kits

Buy Now
Braided Sleeve, 4Mm, 36Awg, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity - 29AH9951 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 4Mm, 36Awg, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
29AH9951
Braided Sleeve, 4Mm, 36Awg, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity 29AH9951
BRAIDED SLEEVE, 4MM, 36AWG, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:4mm; Length - Metric:100m; Length - Imperial:328.08ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes

BRAIDED SLEEVE, 4MM, 36AWG, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:4mm; Length - Metric:100m; Length - Imperial:328.08ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RAY-101-4.0(100) 29AH9951
Product Name shrink tube Braided Sleeve, 4Mm, 36Awg, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Shrink Tubing Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details