TE Connectivity Sleeving, Tubular Wire Braid, 20Mm, Tin, 1/ea; Sleeving / Tubing Type Raychem Te Connectivity RAY-101-20.0(10)

Description
SLEEVING, TUBULAR WIRE BRAID, 20MM, TIN, 1/EA; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper; Sleeving Colour:Tin; Internal Diameter:20mm; Length - Metric:10m; Length - Imperial:32.8ft; Accessory Type:Sleeving RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 20MM, TIN, 1/EA; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper; Sleeving Colour:Tin; Internal Diameter:20mm; Length - Metric:10m; Length - Imperial:32.8ft; Accessory Type:Sleeving RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 20Mm, Tin, 1/ea; Sleeving / Tubing Type Raychem Te Connectivity - 05M1072 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 20Mm, Tin, 1/ea; Sleeving / Tubing Type Raychem Te Connectivity
05M1072
Sleeving, Tubular Wire Braid, 20Mm, Tin, 1/ea; Sleeving / Tubing Type Raychem Te Connectivity 05M1072
SLEEVING, TUBULAR WIRE BRAID, 20MM, TIN, 1/EA; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper; Sleeving Colour:Tin; Internal Diameter:20mm; Length - Metric:10m; Length - Imperial:32.8ft; Accessory Type:Sleeving RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 20MM, TIN, 1/EA; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper; Sleeving Colour:Tin; Internal Diameter:20mm; Length - Metric:10m; Length - Imperial:32.8ft; Accessory Type:Sleeving RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 05M1072
Product Name Sleeving, Tubular Wire Braid, 20Mm, Tin, 1/ea; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2345922 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7520 inch (19.1 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details