TE Connectivity Datasheets for Shrink Tubing

Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more

Page: 1 10 18 19 20 21 22 23 24 25 26 27 28 29 30 34
Product Name Notes
Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 770 Material : NBCCS Material Code : 770 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Chemical, Biological, Radiological &
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Wire/Cable Outside Diameter : .236 in,...
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Wire/Cable Outside Diameter : .276 in,...
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Wire/Cable Outside Diameter : .31 in,...
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Wire/Cable Outside Diameter : 6 mm,...
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 60 MM  [2.362 INCH ] Expanded...
Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Water, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions...
Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Lubricating Oil, Hydraulic Fluid, Aviation Fuel, Water, Chemicals/Solvents Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions...
Body Features Flexibility : Flexible Fluid Type : Chemicals/Solvents, Water Primary Product Color : Clear Primary Product Material : Polytetrafluoroethyl ene (PTFE) Shrink Ratio : 3.2:1 Dimensions Expanded Inside Diameter (Min) : 38.1 MM  [1.5 INCH ] Recovered Inside...
Body Features Flexibility : Flexible Fluid Type : De-Icing Fluid, Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length :...
Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 665 MM  [26.181 INCH ] Expanded...
Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 712 MM  [28.03 INCH ] Expanded...
Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 51 MM 
Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.5 MM 
Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :...
Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.2 MM 
Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 40 MM  [1.575 INCH ] Expanded...
Body Features Flexibility : Flexible Fluid Type : Gasoline, Water, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 80 MM  [3.15 INCH ]...
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 610 MM  [24.01 INCH ] Expanded...
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 6:1 Dimensions Expanded Inside Diameter (Min) : 9 MM 
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Water, Lubricating Oil Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :...
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Brake Fluid, Chemicals/Solvents, Aviation Fuel, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions...
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :...
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline, Water Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :...
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 356 MM  [14.016 INCH ] Expanded...
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM 
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM 
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM 
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length (INCH) : 17.99 Expanded...
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 411 MM  [16.18 INCH ] Expanded...
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 563 MM  [22.165 INCH ] Expanded...
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 30 MM  [1.181 INCH ] Expanded...
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 508 MM  [20 INCH ] Expanded...
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 80 MM  [3.15 INCH ] Expanded...
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9 MM 
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Gasoline, Hydraulic Fluid Primary Product Color : Violet Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :...
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 15 MM  [.591 INCH ] Expanded...
Body Features Flexibility : Flexible Fluid Type : Motor Oil, Antifreeze, Diesel Fuel, (ATF) Automatic Transmission Fluid, Brake Fluid, Power Steering Fluid, Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated...
Body Features Flexibility : Flexible Fluid Type : Sodium Hydroxide, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.4:1 Dimensions Product Length : 383 MM  [15.079 INCH ] Recovered Inside...
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.4:1 Dimensions Expanded Inside Diameter (Min) : 10 MM  [.394 INCH ] Product Length :...
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 1.4:1 Dimensions Expanded Inside Diameter (Min) : 15 MM  [.591 INCH ] Product Length :...
Body Features Flexibility : Flexible Fluid Type : Water, ASTM Fuel C Primary Product Color : Black Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 33.02 MM  [1.3 INCH ] Recovered Inside Diameter (Max) : 12.7 MM 
Body Features Flexibility : Flexible Fluid Type : Water, Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :...
Body Features Flexibility : Flexible Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 13.5 MM  [.531 INCH ]...
Body Features Flexibility : Flexible Material Systems Code : 100, 25 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Recovered Inside...
Body Features Flexibility : Flexible Material Systems Code : 100, 25 Primary Product Color : Black Primary Product Material : Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Recovered Inside Diameter...
Body Features Flexibility : Flexible Material Systems Code : 100, 25 Primary Product Color : Black Primary Product Material : Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 40 MM  [1.575 INCH ] Recovered Inside Diameter...
Body Features Flexibility : Flexible Material Systems Code : 100, 25 Primary Product Color : Black Primary Product Material : Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 50 MM  [1.969 INCH ] Recovered Inside Diameter...
Body Features Flexibility : Flexible Material Systems Code : 25, 100 Primary Product Color : Black Primary Product Material : Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 18 MM  [.709 INCH ] Recovered Inside Diameter...
Body Features Flexibility : Flexible Material Systems Code : 25, 100 Primary Product Color : Black Primary Product Material : Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Recovered Inside Diameter...
Body Features Flexibility : Flexible Material Systems Code : 25, 100 Primary Product Color : Black Primary Product Material : Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5 MM  [.197 INCH ] Recovered Inside Diameter...
Body Features Flexibility : Flexible Material Systems Code : 25, 100 Primary Product Color : Black Primary Product Material : Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Recovered Inside Diameter...
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered...
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 18 MM  [.709 INCH ] Recovered Inside Diameter (Max) : 9 MM  [.354 INCH ] Recovered...
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Recovered Inside Diameter (Max) : 12 MM  [.472 INCH ] Recovered...
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Recovered Inside Diameter (Max) : 1.5 MM  [.059 INCH ] Recovered...
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5 MM  [.197 INCH ] Recovered Inside Diameter (Max) : 2.5 MM  [.098 INCH ] Recovered...
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered...
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Cut Length : 270 MM  [10.63 INCH ] Heat Shrink Tubing Size Range : 4.7 - 16 MM  [.185 - .629 INCH ] Other Meets...
Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Adhesive Dimensions Cut Length : 100 MM  [3.937 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable...
Body Features Flexibility : Semi-Flexible Fluid Type : Lubricating Oil, Water, Aviation Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter...
Body Features Flexibility : Semi-Flexible Fluid Type : Water, Hydraulic Fluid, Lubricating Oil, Diesel Fuel Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 50 MM 
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 32 MM  [1.26 INCH ] Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Heat Shrink...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM  [.118 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 40 MM  [1.575 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ]...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 16 MM  [.63 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 32 MM  [1.26 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 4 MM  [.157 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 52 MM  [2.047 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Rigid Fluid Type : ASTM Fuel C, Water, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 1220 MM  [48.03 INCH ]...
Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Anti-Icing Fluid, Water, Cleaning Solvents, Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio :...
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Lubricating Oil, Diesel Fuel, Transmission Fluid, Water, Gasoline, Windshield Washer Fluid, Engine Cleaner, Engine Coolant Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Transmission Fluid, Water, Lubricating Oil, Engine Cleaner, Diesel Fuel, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :...
Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Transmission Fluid, Brake Fluid, Gasoline, Windshield Washer Fluid, Water, Lubricating Oil, Diesel Fuel, Engine Coolant Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Windshield Washer Fluid, Gasoline, Lubricating Oil, Diesel Fuel, Water, Brake Fluid, Transmission Fluid, Engine Coolant Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Lubricating Oil, Transmission Fluid, Water, Gasoline, Engine Cleaner, Windshield Washer Fluid Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink...
Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Brake Fluid, Engine Cleaner, Water, Lubricating Oil, Windshield Washer Fluid, Engine Coolant, Transmission Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified...
Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Diesel Fuel, Water, Windshield Washer Fluid, Engine Coolant, Engine Cleaner, Lubricating Oil, Brake Fluid, Transmission Fluid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Semi-Rigid Fluid Type : Gasoline, Engine Coolant, Engine Cleaner, Lubricating Oil, Windshield Washer Fluid, Water, Diesel Fuel, Transmission Fluid, Brake Fluid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Cleaning Solvents, Lubricating Oil, Anti-Icing Fluid, Aviation Fuel Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions...
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Lubricating Oil, Aviation Fuel, Water, Anti-Icing Fluid, Cleaning Solvents Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1...
Body Features Flexibility : Semi-Rigid Fluid Type : Transmission Fluid, Diesel Fuel, Brake Fluid, Water, Engine Cleaner, Gasoline, Lubricating Oil, Windshield Washer Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified...
Body Features Flexibility : Semi-Rigid Fluid Type : Transmission Fluid, Windshield Washer Fluid, Diesel Fuel, Lubricating Oil, Engine Coolant, Engine Cleaner, Water, Gasoline, Brake Fluid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 95 MM  [3.74015748031496 IN CH ] Expanded...
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 11 MM  [.433 INCH ]...
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.75 MM  [.226 INCH ]...
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 10.8 MM  [.425 INCH ]...
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.7 MM  [.224 INCH ]...
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ]...
Body Features Flexibility : Semi-Rigid Fluid Type : VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 285 MM  [11.22 INCH ] Product...
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Diesel Fuel, Gasoline, Engine Coolant, Brake Fluid, Lubricating Oil, Windshield Washer Fluid, Engine Cleaner, Transmission Fluid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Gasoline, Windshield Washer Fluid, Diesel Fuel, Transmission Fluid, Lubricating Oil, Engine Cleaner, Engine Coolant Primary Product Color : Black Primary Product Material : Irradiated Modified...
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 20 MM  [.787 INCH ] Expanded Inside...
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 14 MM  [.551 INCH ]...
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 35 MM  [1.378 INCH ] Expanded Inside...
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 10.8 MM  [.425 INCH ]...
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 7.5 MM  [.295 INCH ]...
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 100 MM  [3.93 INCH ] Expanded Inside Diameter (Min) : 17.78 MM 
Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 17.78 MM  [.7 INCH ] Product Length : 100 MM 
Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Engine Cleaner, Engine Coolant, Diesel Fuel, Water, Lubricating Oil, Gasoline, Transmission Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified...
Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Lubricating Oil, Engine Cleaner, Diesel Fuel, Transmission Fluid, Water, Gasoline, Brake Fluid, Engine Coolant Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Transmission Fluid, Diesel Fuel, Water, Brake Fluid, Engine Cleaner, Lubricating Oil, Engine Coolant, Gasoline Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Water, Transmission Fluid, Brake Fluid, Engine Cleaner, Engine Coolant, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin...
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 11 MM  [.433 INCH ] Product Length : 120 MM  [4.724 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 14 MM  [.551 INCH ] Product Length : 30 MM  [1.181 INCH ] Recovered Inside...
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ] Recovered Inside Diameter (Max) : 1.58 MM  [.062 INCH ]...
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Recovered Inside Diameter (Max) : 2.36 MM  [.093 INCH ]...
Body Features Flexibility : Semi-Rigid Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.8 MM  [.187 INCH ] Heat Shrink Tubing Size Range : 2.4...
Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Battery Acid, Car Wash Detergent, Diesel Fuel, Hydraulic Fluid, Unleaded Gasoline, Lubricating Oil, Brake Fluid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Diesel Fuel, Unleaded Gasoline, Hydraulic Fluid, Brake Fluid, Lubricating Oil, Battery Acid, Car Wash Detergent Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Hydraulic Fluid, Lubricating Oil, Car Wash Detergent, Brake Fluid, Diesel Fuel, Battery Acid, Unleaded Gasoline Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Lubricating Oil, Unleaded Gasoline, Car Wash Detergent, Diesel Fuel, Brake Fluid, Hydraulic Fluid, Battery Acid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, De-Icing Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Water, Lubricating Oil, De-Icing Fluid Primary Product Color : Brown Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Chemicals/Solvents, Water, Hydraulic Fluid, Lubricating Oil, De-Icing Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, De-Icing Fluid, Hydraulic Fluid, Chemicals/Solvents, Water, Lubricating Oil Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, De-Icing Fluid, Lubricating Oil, Water, Hydraulic Fluid, Chemicals/Solvents Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Lubricating Oil, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid, Water Primary Product Color : Brown Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Lubricating Oil, De-Icing Fluid, Water, Chemicals/Solvents, Hydraulic Fluid Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Lubricating Oil, De-Icing Fluid, Water, Chemicals/Solvents, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, De-Icing Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid, Chemicals/Solvents, De-Icing Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Water, De-Icing Fluid, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, De-Icing Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Water, Lubricating Oil, De-Icing Fluid, Hydraulic Fluid, Chemicals/Solvents Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Unleaded Gasoline, Antifreeze, Hydraulic Fluid, Brake Fluid, Lubricating Oil, Car Wash Detergent, Diesel Fuel Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Unleaded Gasoline, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Car Wash Detergent, Antifreeze, Brake Fluid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Car Wash Detergent, Diesel Fuel, Battery Acid, Lubricating Oil, Hydraulic Fluid, Unleaded Gasoline, Antifreeze Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Lubricating Oil, Car Wash Detergent, Diesel Fuel, Hydraulic Fluid, Antifreeze, Battery Acid, Unleaded Gasoline Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Lubricating Oil, Diesel Fuel, Battery Acid, Car Wash Detergent, Antifreeze, Unleaded Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Battery Acid, Diesel Fuel, Unleaded Gasoline, Lubricating Oil, Brake Fluid, Antifreeze, Hydraulic Fluid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Brake Fluid, Water, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, Unleaded Gasoline, Antifreeze Primary Product Color : Orange Primary Product Material : Polyethylene/Polyest...
Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Hydraulic Fluid, Lubricating Oil, Unleaded Gasoline, Diesel Fuel, Antifreeze, Battery Acid, Brake Fluid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Lubricating Oil, Antifreeze, Hydraulic Fluid, Unleaded Gasoline, Diesel Fuel, Brake Fluid, Battery Acid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Unleaded Gasoline, Lubricating Oil, Diesel Fuel, Battery Acid, Antifreeze, Brake Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, Water, Lubricating Oil, De-Icing Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, De-Icing Fluid, Hydraulic Fluid, Aviation Fuel, Water, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, De-Icing Fluid, Lubricating Oil, Water, Aviation Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, De-Icing Fluid, Water, Aviation Fuel, Lubricating Oil, Hydraulic Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, De-Icing Fluid, Water, Hydraulic Fluid, Aviation Fuel, Lubricating Oil Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid, Water, Aviation Fuel, Lubricating Oil Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, Water, Aviation Fuel, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, Water, Aviation Fuel, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1...
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, Water, Hydraulic Fluid, Lubricating Oil, Aviation Fuel, De-Icing Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, Water, Lubricating Oil, Aviation Fuel, De-Icing Fluid, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, Water, Lubricating Oil, De-Icing Fluid, Aviation Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Aviation Fuel, Hydraulic Fluid, Water, Chemicals/Solvents, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Aviation Fuel, Hydraulic Fluid, Water, Chemicals/Solvents, Lubricating Oil Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : De-Icing Fluid, Water, Lubricating Oil, Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Unleaded Gasoline, Brake Fluid, Car Wash Detergent, Hydraulic Fluid, Antifreeze, Lubricating Oil, Battery Acid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Gasoline, Water, Hydraulic Fluid, Lubricating Oil, Diesel Fuel, Battery Acid, Antifreeze Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Antifreeze, Battery Acid, Brake Fluid, Car Wash Detergent, Unleaded Gasoline, Diesel Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Chemicals/Solvents, De-Icing Fluid, Lubricating Oil, Water Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, De-Icing Fluid, Water, Lubricating Oil, Chemicals/Solvents Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Lubricating Oil, De-Icing Fluid, Water, Chemicals/Solvents Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Lubricating Oil, De-Icing Fluid, Water, Chemicals/Solvents Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Water, Lubricating Oil, De-Icing Fluid, Chemicals/Solvents Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Diesel Fuel, Battery Acid, Unleaded Gasoline, Antifreeze, Car Wash Detergent, Lubricating Oil Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, De-Icing Fluid, Water, Lubricating Oil, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Water, Aviation Fuel, De-Icing Fluid, Lubricating Oil Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Chemicals/Solvents, Water, Lubricating Oil, De-Icing Fluid, Aviation Fuel Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Water, Lubricating Oil, Chemicals/Solvents Primary Product Color : Violet Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, De-Icing Fluid, Chemicals/Solvents, Aviation Fuel, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, De-Icing Fluid, Water, Lubricating Oil, Chemicals/Solvents, Aviation Fuel Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Water, Chemicals/Solvents, De-Icing Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Unleaded Gasoline, Brake Fluid, Lubricating Oil, Car Wash Detergent, Battery Acid, Antifreeze, Diesel Fuel Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Water, Chemicals/Solvents, Lubricating Oil, Aviation Fuel, De-Icing Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Water, De-Icing Fluid, Lubricating Oil, Chemicals/Solvents, Aviation Fuel Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Antifreeze, Car Wash Detergent, Diesel Fuel, Unleaded Gasoline, Hydraulic Fluid, Battery Acid, Brake Fluid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Chemicals/Solvents, Water, De-Icing Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Aviation Fuel, Water, De-Icing Fluid, Hydraulic Fluid, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Battery Acid, Antifreeze, Unleaded Gasoline, Car Wash Detergent, Brake Fluid, Hydraulic Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Chemicals/Solvents, De-Icing Fluid, Aviation Fuel, Water, Hydraulic Fluid Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, De-Icing Fluid, Chemicals/Solvents, Water, Hydraulic Fluid, Aviation Fuel Primary Product Color : Brown Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, De-Icing Fluid, Hydraulic Fluid, Aviation Fuel, Chemicals/Solvents, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, De-Icing Fluid, Hydraulic Fluid, Water, Aviation Fuel, Chemicals/Solvents Primary Product Color : Brown Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, De-Icing Fluid, Water, Aviation Fuel, Hydraulic Fluid, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Water, De-Icing Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Water, Aviation Fuel, De-Icing Fluid, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Unleaded Gasoline, Antifreeze, Car Wash Detergent, Diesel Fuel, Brake Fluid, Battery Acid, Hydraulic Fluid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Unleaded Gasoline, Hydraulic Fluid, Battery Acid, Antifreeze, Car Wash Detergent, Brake Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Water, Aviation Fuel, Chemicals/Solvents, De-Icing Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Water, De-Icing Fluid, Hydraulic Fluid, Aviation Fuel, Chemicals/Solvents Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Water, Hydraulic Fluid, Chemicals/Solvents, De-Icing Fluid, Aviation Fuel Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Antifreeze, Battery Acid, Lubricating Oil, Car Wash Detergent, Hydraulic Fluid, Brake Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Battery Acid, Diesel Fuel, Antifreeze, Lubricating Oil, Car Wash Detergent, Brake Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Car Wash Detergent, Hydraulic Fluid, Diesel Fuel, Brake Fluid, Battery Acid, Antifreeze, Lubricating Oil Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Hydraulic Fluid, Brake Fluid, Lubricating Oil, Car Wash Detergent, Diesel Fuel, Antifreeze, Battery Acid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Lubricating Oil, Brake Fluid, Antifreeze, Car Wash Detergent, Battery Acid, Diesel Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material :...
Body Features Flexibility : Very Flexible Fluid Type : Water, Aviation Fuel, Chemicals/Solvents, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Water, Aviation Fuel, De-Icing Fluid, Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Water, Aviation Fuel, Hydraulic Fluid, Chemicals/Solvents, De-Icing Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Water, De-Icing Fluid, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Water, De-Icing Fluid, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Water, De-Icing Fluid, Hydraulic Fluid, Chemicals/Solvents, Lubricating Oil, Aviation Fuel Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil, Aviation Fuel, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Water, Lubricating Oil, Aviation Fuel, De-Icing Fluid, Chemicals/Solvents, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Water, Lubricating Oil, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Aviation Fuel, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1...
Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : ZEROHAL Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 18.6 MM  [.732 INCH ] Product Length : 65 MM 
Body Features Flexibility : Very Flexible Primary Product Color : Black Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5.5 MM  [.217 INCH ] Recovered Inside Diameter (Max) : 2.5 MM  [.098 INCH ] Recovered Wall Thickness (Nominal) : .25 MM 
Body Features Fluid Type : Diesel Fuel, Lubricating Oil, Gasoline, Transmission Fluid, Windshield Washer Fluid, Engine Cleaner, Engine Coolant, Water Primary Product Color : Black Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter...
Body Features Fluid Type : Diesel Fuel, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements :...
Body Features Fluid Type : Hydraulic Fluid, Diesel Fuel, Water Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief Other Meets Low Outgassing Requirements : No...
Body Features Fluid Type : Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids, Strain Relief Other Meets Low Outgassing Requirements : No Product Source :...
Body Features Fluid Type : Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids Other Meets Low Outgassing Requirements : No...
Body Features Fluid Type : Hydraulic Fluid, Lubricating Oil
Body Features Fluid Type : Hydraulic Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids Other Meets Low Outgassing Requirements : No...
Body Features Fluid Type : Lubricating Oil, Diesel Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage Other Meets Low Outgassing...
Body Features Fluid Type : Lubricating Oil, Hydraulic Fluid, Water Usage Conditions Heat Shrink Tubing Resistance : Strain, Mechanical Damage, Fluids
Body Features Fluid Type : Lubricating Oil, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements :...
Body Features Fluid Type : Water, Brake Fluid, Lubricating Oil, Hydraulic Fluid Primary Product Color : Red Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9.93 MM  [.391 INCH ] Recovered Inside Diameter (Max) : 3.42 MM 
Body Features Fluid Type : Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Adhesive Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage Other Meets Low Outgassing Requirements : No...
Body Features Fluid Type : Water, Hydraulic Fluid
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Straight Other...
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Operation/Applicatio n Emission Features :...
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Housing Features Body Orientation : Straight Other Molded...
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202D Usage...
Body Features Material Code : 25 Material Systems Code : 25 Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202K Usage Conditions Operating Temperature Range : -75...
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Straight Other Adhesive...
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 12 MM , 9 MM ,...
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Other Adhesive Code :...
Dimensions Diameter Supplied/Recovered : 100 / 40 MM  [3.94 / 1.58 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink...
Dimensions Diameter Supplied/Recovered : 100 / 40 MM  [3.94 / 1.58 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 36 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink...
Dimensions Diameter Supplied/Recovered : 120 / 50 MM  [4.72 / 1.97 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink...
Dimensions Diameter Supplied/Recovered : 15 / 6 MM  [.59 / .24 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink...
Dimensions Diameter Supplied/Recovered : 150 / 60 MM  [5.91 / 2.36 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 36 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink...
Dimensions Diameter Supplied/Recovered : 40 / 16 MM  [1.58 / .63 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 36 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink...
Dimensions Diameter Supplied/Recovered : 50 / 20 MM  [1.97 / .79 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink...
Dimensions Diameter Supplied/Recovered : 65 / 25 MM  [2.56 / .98 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 36 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink...
Dimensions Diameter Supplied/Recovered : 75 / 30 MM  [2.95 / 1.18 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink...
FL2500-NO.0-I7-0-70M M
FL2500-NO.1-I8-0-70M M
FL2500-NO.4-J2-0-90M M

<< Prev Next >>