TE Connectivity Sleeving, Tubular Wire Braid, 7.5Mm, Tin, 1/ft; Sleeving / Tubing Type Raychem Te Connectivity RAY-101-7.5(100)

Description
SLEEVING, TUBULAR WIRE BRAID, 7.5MM, TIN, 1/FT; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:7.5mm; Length - Metric:100m; Length - Imperial:328ft; Colour:Tin RoHS Compliant: Yes
Description
SLEEVING, TUBULAR WIRE BRAID, 7.5MM, TIN, 1/FT; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:7.5mm; Length - Metric:100m; Length - Imperial:328ft; Colour:Tin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 7.5Mm, Tin, 1/ft; Sleeving / Tubing Type Raychem Te Connectivity - 67J6864 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 7.5Mm, Tin, 1/ft; Sleeving / Tubing Type Raychem Te Connectivity
67J6864
Sleeving, Tubular Wire Braid, 7.5Mm, Tin, 1/ft; Sleeving / Tubing Type Raychem Te Connectivity 67J6864
SLEEVING, TUBULAR WIRE BRAID, 7.5MM, TIN, 1/FT; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:7.5mm; Length - Metric:100m; Length - Imperial:328ft; Colour:Tin RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 7.5MM, TIN, 1/FT; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:7.5mm; Length - Metric:100m; Length - Imperial:328ft; Colour:Tin RoHS Compliant: Yes

Supplier's Site
Braided Sleeve, 7.5Mm, 36Awg, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity - 09AJ6566 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 7.5Mm, 36Awg, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
09AJ6566
Braided Sleeve, 7.5Mm, 36Awg, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity 09AJ6566
BRAIDED SLEEVE, 7.5MM, 36AWG, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:7.5mm; Length - Metric:100m; Length - Imperial:328.08ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes

BRAIDED SLEEVE, 7.5MM, 36AWG, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:7.5mm; Length - Metric:100m; Length - Imperial:328.08ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 67J6864 09AJ6566
Product Name Sleeving, Tubular Wire Braid, 7.5Mm, Tin, 1/ft; Sleeving / Tubing Type Raychem Te Connectivity Braided Sleeve, 7.5Mm, 36Awg, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving; Shrink Tubing Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Cable Spiral Wrapping - 2044420 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details