TE Connectivity shrink tube NT-MIL-3/8-0-SP

Description
Solder Sleeves & Shield Tubing
Request a Quote Datasheet
Description
Solder Sleeves & Shield Tubing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - NT-MIL-3/8-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
NT-MIL-3/8-0-SP
shrink tube NT-MIL-3/8-0-SP
Solder Sleeves & Shield Tubing

Solder Sleeves & Shield Tubing

Buy Now
Heat Shrink Tubing - A132335-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132335-05-ND
Heat Shrink Tubing A132335-05-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - A132335-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132335-50-ND
Heat Shrink Tubing A132335-50-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A132335-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132335-01-ND
Heat Shrink Tubing A132335-01-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A132335-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132335-25-ND
Heat Shrink Tubing A132335-25-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - 844-NT-MIL-3/8-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-NT-MIL-3/8-0-SP-DS-ND
Heat Shrink Tubing 844-NT-MIL-3/8-0-SP-DS-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 844-NT-MIL-3/8-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-NT-MIL-3/8-0-SP-ND
Heat Shrink Tubing 844-NT-MIL-3/8-0-SP-ND
"HEATSHRINK 3/8"" BLACK"

"HEATSHRINK 3/8"" BLACK"

Buy Now Datasheet
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 300Ft; Shrink Ratio Raychem Te Connectivity - 09J3938 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 300Ft; Shrink Ratio Raychem Te Connectivity
09J3938
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 300Ft; Shrink Ratio Raychem Te Connectivity 09J3938
HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 300FT; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:300ft; Length - Metric:91.44m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 300FT; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:300ft; Length - Metric:91.44m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number NT-MIL-3/8-0-SP A132335-05-ND A132335-50-ND A132335-01-ND A132335-25-ND 09J3938
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 9.525Mm Id, Po, Black, 300Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details