"HEATSHRINK 2"" BLACK"
"HEATSHRINK 2"" BLACK METER"
RNF-100 polyolefin tubing Black 2
HEAT SHRINK TUBING, 50.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:51mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98ft; Length - Metric:30m; I.D. Recovered Max - Imperial:1"; I.D. RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 484-RNF-100-2-0-SP-ND | 8947913 | 09AJ6573 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing, 50.8Mm, Black; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |