TE Connectivity Sleeving, Tubular Wire Braid, 7.5Mm, Tin, 1/ea; Sleeving / Tubing Type Raychem Te Connectivity RAY-101-7.5(10)

Description
SLEEVING, TUBULAR WIRE BRAID, 7.5MM, TIN, 1/EA; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper; Sleeving Colour:Tin; Internal Diameter:7.5mm; Length - Metric:10m; Length - Imperial:32.8ft; Accessory Type:Sleeving RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 7.5MM, TIN, 1/EA; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper; Sleeving Colour:Tin; Internal Diameter:7.5mm; Length - Metric:10m; Length - Imperial:32.8ft; Accessory Type:Sleeving RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 7.5Mm, Tin, 1/ea; Sleeving / Tubing Type Raychem Te Connectivity - 05M1073 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 7.5Mm, Tin, 1/ea; Sleeving / Tubing Type Raychem Te Connectivity
05M1073
Sleeving, Tubular Wire Braid, 7.5Mm, Tin, 1/ea; Sleeving / Tubing Type Raychem Te Connectivity 05M1073
SLEEVING, TUBULAR WIRE BRAID, 7.5MM, TIN, 1/EA; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper; Sleeving Colour:Tin; Internal Diameter:7.5mm; Length - Metric:10m; Length - Imperial:32.8ft; Accessory Type:Sleeving RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 7.5MM, TIN, 1/EA; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper; Sleeving Colour:Tin; Internal Diameter:7.5mm; Length - Metric:10m; Length - Imperial:32.8ft; Accessory Type:Sleeving RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 05M1073
Product Name Sleeving, Tubular Wire Braid, 7.5Mm, Tin, 1/ea; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details