TE Connectivity Braided Sleeve, 7.5Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity RAY-103-7.5(10)

Description
BRAIDED SLEEVE, 7.5MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:7.5mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:RAYBRAID RAY-10X Series; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
BRAIDED SLEEVE, 7.5MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:7.5mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:RAYBRAID RAY-10X Series; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 7.5Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity - 12AJ6387 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 7.5Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity
12AJ6387
Braided Sleeve, 7.5Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity 12AJ6387
BRAIDED SLEEVE, 7.5MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:7.5mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:RAYBRAID RAY-10X Series; SVHC:NoRoHS Compliant: Yes

BRAIDED SLEEVE, 7.5MM, NICKEL PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:7.5mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:RAYBRAID RAY-10X Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 12AJ6387
Product Name Braided Sleeve, 7.5Mm, Nickel Plated; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2884431 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 1.57 inch (40 mm)
Features Flame Retardant
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details