TE Connectivity NB19254001 RNF-100-1/8-GN-SP RNF-100-1/8-GN-SP

Description
NB19254001 RNF-100-1/8-GN-SP
Request a Quote Datasheet
Description
NB19254001 RNF-100-1/8-GN-SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NB19254001 RNF-100-1/8-GN-SP - RNF-100-1/8-GN-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
NB19254001 RNF-100-1/8-GN-SP
RNF-100-1/8-GN-SP
NB19254001 RNF-100-1/8-GN-SP RNF-100-1/8-GN-SP
NB19254001 RNF-100-1/8-GN-SP

NB19254001 RNF-100-1/8-GN-SP

Buy Now
Heat Shrink Tubing, 3.175Mm Id, Po, Grn, Per Ft; Shrink Ratio Raychem Te Connectivity - 43M7795 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Grn, Per Ft; Shrink Ratio Raychem Te Connectivity
43M7795
Heat Shrink Tubing, 3.175Mm Id, Po, Grn, Per Ft; Shrink Ratio Raychem Te Connectivity 43M7795
HEAT SHRINK TUBING, 3.175MM ID, PO, GRN, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:-; Length - Metric:-; Body Material:Polyolefin RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, GRN, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Green; Length - Imperial:-; Length - Metric:-; Body Material:Polyolefin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RNF-100-1/8-GN-SP 43M7795
Product Name NB19254001 RNF-100-1/8-GN-SP Heat Shrink Tubing, 3.175Mm Id, Po, Grn, Per Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2345907 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0472 inch (1.2 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details