TE Connectivity Heat Shrink Tubing RNF-100-1/4-YO-SP

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Yellow"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Yellow"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-100-1/4-YO-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-1/4-YO-SP-ND
Heat Shrink Tubing RNF-100-1/4-YO-SP-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Yellow"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Yellow"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 43AC0803 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
43AC0803
Heat-Shrink Tubing, 2 Raychem Te Connectivity 43AC0803
HEAT-SHRINK TUBING, 2:1, 6.4MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:RNF-100 Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 6.4MM, YELLOW; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Yellow; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:RNF-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RNF-100-1/4-YO-SP-ND 43AC0803
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - NPQH-D-S8-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details