TE Connectivity Heat Shrink Tubing RHW-16/4-1200/ADH-0

Description
RHW-16/4 heavy wall heatshrink 1.2m
Request a Quote Datasheet
Description
RHW-16/4 heavy wall heatshrink 1.2m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 8087844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8087844
Heat Shrink Tubing 8087844
RHW-16/4 heavy wall heatshrink 1.2m

RHW-16/4 heavy wall heatshrink 1.2m

Supplier's Site
Heat Shrink Tubing - A115908-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A115908-ND
Heat Shrink Tubing A115908-ND
"Heat Shrink Tubing, Semi Rigid 0.630"" (16.00mm) 4 to 1 Black 3.94' (1.20m)"

"Heat Shrink Tubing, Semi Rigid 0.630"" (16.00mm) 4 to 1 Black 3.94' (1.20m)"

Buy Now Datasheet
Heat-Shrink Tubing, 16Mm, 1.2M, Black; Shrink Ratio Raychem Te Connectivity - 97W1372 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 16Mm, 1.2M, Black; Shrink Ratio Raychem Te Connectivity
97W1372
Heat-Shrink Tubing, 16Mm, 1.2M, Black; Shrink Ratio Raychem Te Connectivity 97W1372
HEAT-SHRINK TUBING, 16MM, 1.2M, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.63"; I.D. Supplied - Metric:16mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 16MM, 1.2M, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.63"; I.D. Supplied - Metric:16mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8087844 A115908-ND 97W1372
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 16Mm, 1.2M, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
shrink tube - 033547-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers