TE Connectivity Heat Shrink Tubing RNF-100-1/4-WH-SP

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 White 246.1' (75.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 White 246.1' (75.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-100-1/4-WH-SP-246-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-1/4-WH-SP-246-ND
Heat Shrink Tubing RNF-100-1/4-WH-SP-246-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 White 246.1' (75.0m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 White 246.1' (75.0m)"

Buy Now Datasheet
Heat Shrink, 6.4Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity - 56Y2464 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 6.4Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity
56Y2464
Heat Shrink, 6.4Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity 56Y2464
HEAT SHRINK, 6.4MM, WHITE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:White; Length - Imperial:500ft; Length - Metric:152.4m; I.D. Recovered Max - Imperial:0.125"RoHS Compliant: Yes

HEAT SHRINK, 6.4MM, WHITE, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:White; Length - Imperial:500ft; Length - Metric:152.4m; I.D. Recovered Max - Imperial:0.125"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RNF-100-1/4-WH-SP-246-ND 56Y2464
Product Name Heat Shrink Tubing Heat Shrink, 6.4Mm, White, 1.2M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details