Heat Shrink Tubing, part number 09J3950, features a 38 mm inside diameter and a 2:1 shrink ratio. It is made from flexible, flame-retardant polyolefin material, providing superior abrasion and solvent resistance compared to many general-purpose tubing options. This tubing is designed for a wide range of applications, including insulation and strain relief for wire terminations and connections, as well as jacketing wire bundles and light-duty harnesses. The tubing operates effectively in temperatures ranging from -55°C to 135°C (-67°F to 275°F) and requires a minimum shrink temperature of 95°C (203°F) for installation. It is RoHS compliant and meets various industrial and military standards, ensuring reliability in demanding environments. The product is available in standard black color and comes in lengths of 1.2 meters (4 feet).
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 4.00' (1.22m)"
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 4.00' (1.22m)"
HEAT SHRINK TUBING, 38MM ID, PO, BLACK, 1.2M/4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes
Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio
Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.
Features
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | RNF112K-ND | 09J3950 | 70101051 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing, 38Mm Id, Po, Black, 1.2M/4Ft; Shrink Ratio Raychem Te Connectivity | Tubing, Heat Shrink; 1-1/2 in. ID; 2:1 Shrink; 48 in. length; Black |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to ? C (-67 to ? F) |