TE Connectivity Heat-Shrink Tubing, 2 Raychem Te Connectivity RNF-100-1/8-BN-SP

Description
HEAT-SHRINK TUBING, 2:1, 3.2MM, BROWN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:1.6mmRoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 2:1, 3.2MM, BROWN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:1.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 43AC0807 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
43AC0807
Heat-Shrink Tubing, 2 Raychem Te Connectivity 43AC0807
HEAT-SHRINK TUBING, 2:1, 3.2MM, BROWN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:1.6mmRoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 3.2MM, BROWN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 43AC0807
Product Name Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tigerflex® 3.03 in. Fits Hose Grey Banding Coil|Master File - BCRT3 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 3 inch (76.2 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Cable Transitions & Breakouts - 072969-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details