HEAT-SHRINK TUBING, 2:1, 10.16MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.4"; I.D. Supplied - Metric:10.16mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.187"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 04AJ6390 |
| Product Name | Heat-Shrink Tubing, 2 Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |