TE Connectivity Sleeving, Tubular Wire Braid, 10Mm, Tin , 1/ea; Sleeving / Tubing Type Raychem Te Connectivity RAY-101-10.0(10)

Description
SLEEVING, TUBULAR WIRE BRAID, 10MM, TIN , 1/EA; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper; Sleeving Colour:Tin; Internal Diameter:10mm; Length - Metric:10m; Length - Imperial:32.8ft; Accessory Type:Sleeving RoHS Compliant: Yes
Datasheet
Description
SLEEVING, TUBULAR WIRE BRAID, 10MM, TIN , 1/EA; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper; Sleeving Colour:Tin; Internal Diameter:10mm; Length - Metric:10m; Length - Imperial:32.8ft; Accessory Type:Sleeving RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Tubular Wire Braid, 10Mm, Tin , 1/ea; Sleeving / Tubing Type Raychem Te Connectivity - 05M1067 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 10Mm, Tin , 1/ea; Sleeving / Tubing Type Raychem Te Connectivity
05M1067
Sleeving, Tubular Wire Braid, 10Mm, Tin , 1/ea; Sleeving / Tubing Type Raychem Te Connectivity 05M1067
SLEEVING, TUBULAR WIRE BRAID, 10MM, TIN , 1/EA; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper; Sleeving Colour:Tin; Internal Diameter:10mm; Length - Metric:10m; Length - Imperial:32.8ft; Accessory Type:Sleeving RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 10MM, TIN , 1/EA; Sleeving / Tubing Type:Shielding; Sleeving Material:Copper; Sleeving Colour:Tin; Internal Diameter:10mm; Length - Metric:10m; Length - Imperial:32.8ft; Accessory Type:Sleeving RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 05M1067
Product Name Sleeving, Tubular Wire Braid, 10Mm, Tin , 1/ea; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details