TE Connectivity Heat Shrink Tubing RNF-100-1/16-X-SP

Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-RNF-100-1/16-X-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-1/16-X-SP-ND
Heat Shrink Tubing 484-RNF-100-1/16-X-SP-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear"

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-100-1/16-X-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
RNF-100-1/16-X-SP METER

RNF-100-1/16-X-SP METER

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 09AJ6571 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
09AJ6571
Heat-Shrink Tubing, 2 Raychem Te Connectivity 09AJ6571
HEAT-SHRINK TUBING, 2:1, 1.6MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:1968.5ft; Length - Metric:600m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 1.6MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:1968.5ft; Length - Metric:600m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-RNF-100-1/16-X-SP-ND 09AJ6571
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S11-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details