TE Connectivity shrink tube NT-MIL-1/4-0-SP

Description
Solder Sleeves & Shield Tubing
Request a Quote Datasheet
Description
Solder Sleeves & Shield Tubing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - NT-MIL-1/4-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
NT-MIL-1/4-0-SP
shrink tube NT-MIL-1/4-0-SP
Solder Sleeves & Shield Tubing

Solder Sleeves & Shield Tubing

Buy Now
Heat Shrink Tubing - A132308-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132308-50-ND
Heat Shrink Tubing A132308-50-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 1.75 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 1.75 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A132308-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132308-01-ND
Heat Shrink Tubing A132308-01-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A132308-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132308-25-ND
Heat Shrink Tubing A132308-25-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 1.75 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 1.75 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - A132308-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132308-05-ND
Heat Shrink Tubing A132308-05-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 1.75 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 1.75 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - 844-NT-MIL-1/4-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-NT-MIL-1/4-0-SP-DS-ND
Heat Shrink Tubing 844-NT-MIL-1/4-0-SP-DS-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 844-NT-MIL-1/4-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-NT-MIL-1/4-0-SP-ND
Heat Shrink Tubing 844-NT-MIL-1/4-0-SP-ND
"HEATSHRINK 1/4"" BLACK FEET"

"HEATSHRINK 1/4"" BLACK FEET"

Buy Now Datasheet
Tubing, Heat Shrink; 1/4 in. ID; 1.75:1Shrink; 150 ft. spool; Black - 70100902 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 1/4 in. ID; 1.75:1Shrink; 150 ft. spool; Black
70100902
Tubing, Heat Shrink; 1/4 in. ID; 1.75:1Shrink; 150 ft. spool; Black 70100902
Heat Shrink Tubing, -70 to 121 °C Operating Temperature, Black Color Applications. Widely used for insulation, strain relief and abrasion protection on cable harnesses and wire bundles in the military and aerospace industries. Especially suitable for applications requiring exposure to fluids and solvents at elevated temperatures. Features 2:1 Shrink Ratio Very Flexible, Medium-Wall Elastomer Tubing Resistant to Most Fluids and Solvents, Including Aviation and Ground-Vehicle Fuels, Lubricating Oil and Hydraulic Fluids Remains Flexible at Low Temperatures without Cracking Minimum Shrink Temperature: 90°C Minimum Full Recovery Temp.: 135°C Operating Temperature Range: –70°C to 121°C

Heat Shrink Tubing, -70 to 121 °C Operating Temperature, Black Color
Applications. Widely used for insulation, strain relief and abrasion protection on cable harnesses and wire bundles in the military and aerospace industries. Especially suitable for applications requiring exposure to fluids and solvents at elevated temperatures.
Features

  • 2:1 Shrink Ratio
  • Very Flexible, Medium-Wall Elastomer Tubing
  • Resistant to Most Fluids and Solvents, Including Aviation and Ground-Vehicle Fuels, Lubricating Oil and Hydraulic Fluids
  • Remains Flexible at Low Temperatures without Cracking
  • Minimum Shrink Temperature: 90°C
  • Minimum Full Recovery Temp.: 135°C
  • Operating Temperature Range: –70°C to 121°C
Supplier's Site
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 300Ft; Shrink Ratio Raychem Te Connectivity - 09J3936 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 300Ft; Shrink Ratio Raychem Te Connectivity
09J3936
Heat Shrink Tubing, 6.35Mm Id, Po, Black, 300Ft; Shrink Ratio Raychem Te Connectivity 09J3936
HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 300FT; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:300ft; Length - Metric:91.44m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 300FT; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:300ft; Length - Metric:91.44m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey DigiKey DigiKey DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number NT-MIL-1/4-0-SP A132308-50-ND A132308-01-ND A132308-25-ND A132308-05-ND 844-NT-MIL-1/4-0-SP-DS-ND 70100902 09J3936
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Tubing, Heat Shrink; 1/4 in. ID; 1.75:1Shrink; 150 ft. spool; Black Heat Shrink Tubing, 6.35Mm Id, Po, Black, 300Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F) -70 to ? C (-94 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details