RNF-100-1-1/2-0-SP METER
RNF-100-1-1/2-0-SP
HEAT-SHRINK TUBING, 2:1, 38.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.9ft; Length - Metric:60m; I.D. Recovered Max - RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 484-RNF-100-1-1/2-0-SP-DS-ND | 97AC8964 |
| Product Name | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |