TE Connectivity Heat Shrink Tubing RNF-100-1/2-BK-SP

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 150.0' (45.7m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 150.0' (45.7m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-100-1/2-BK-SP-150-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-1/2-BK-SP-150-ND
Heat Shrink Tubing RNF-100-1/2-BK-SP-150-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 150.0' (45.7m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 150.0' (45.7m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-100-1/2-BK-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 147.6' (45.0m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 147.6' (45.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-100-1/2-BK-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-100-1/2-BK-SP-ND
Heat Shrink Tubing 484-RNF-100-1/2-BK-SP-ND
"HEATSHRINK1/2"" BLACK"

"HEATSHRINK1/2"" BLACK"

Buy Now Datasheet
Heat Shrink, 12.7Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity - 37J1666 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 12.7Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity
37J1666
Heat Shrink, 12.7Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity 37J1666
HEAT SHRINK, 12.7MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.25" RoHS Compliant: Yes

HEAT SHRINK, 12.7MM, BLACK, 1.2M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-1/2-BK-SP-150-ND 484-RNF-100-1/2-BK-SP-DS-ND 37J1666
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink, 12.7Mm, Black, 1.2M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details