TE Connectivity NB18954001 RNF-100-1/4-BN-SP RNF-100-1/4-BN-SP

Description
NB18954001 RNF-100-1/4-BN-SP
Request a Quote Datasheet
Description
NB18954001 RNF-100-1/4-BN-SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NB18954001 RNF-100-1/4-BN-SP - RNF-100-1/4-BN-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
NB18954001 RNF-100-1/4-BN-SP
RNF-100-1/4-BN-SP
NB18954001 RNF-100-1/4-BN-SP RNF-100-1/4-BN-SP
NB18954001 RNF-100-1/4-BN-SP

NB18954001 RNF-100-1/4-BN-SP

Buy Now
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 43AC0791 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
43AC0791
Heat-Shrink Tubing, 2 Raychem Te Connectivity 43AC0791
HEAT-SHRINK TUBING, 2:1, 6.4MM, BROWN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:3.2mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 6.4MM, BROWN; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Metric:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RNF-100-1/4-BN-SP 43AC0791
Product Name NB18954001 RNF-100-1/4-BN-SP Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Push-in sleeve - NPQH-D-S10-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details