TE Connectivity Heat Shrink Tubing NT-MIL-1-0-SP

Description
"HEATSHRINK NEOPRENE 1"""
Request a Quote Datasheet
Description
"HEATSHRINK NEOPRENE 1"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 844-NT-MIL-1-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-NT-MIL-1-0-SP-ND
Heat Shrink Tubing 844-NT-MIL-1-0-SP-ND
"HEATSHRINK NEOPRENE 1"""

"HEATSHRINK NEOPRENE 1"""

Buy Now Datasheet
Heat Shrink Tubing - 844-NT-MIL-1-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-NT-MIL-1-0-SP-DS-ND
Heat Shrink Tubing 844-NT-MIL-1-0-SP-DS-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 200Ft; Shrink Ratio Raychem Te Connectivity - 18M9250 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 200Ft; Shrink Ratio Raychem Te Connectivity
18M9250
Heat Shrink Tubing, 25.4Mm Id, Po, Black, 200Ft; Shrink Ratio Raychem Te Connectivity 18M9250
HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 200FT; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 200FT; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 844-NT-MIL-1-0-SP-ND 18M9250
Product Name Heat Shrink Tubing Heat Shrink Tubing, 25.4Mm Id, Po, Black, 200Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details