TE Connectivity Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material Code : 100 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures... | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term... | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : No Dimensions Connector or Backshell Outside Diameter :... | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Inside Diameter as Supplied : 34.2 MM | |
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Other Fluid & Chemical Resistance : Long-Term... | |
| Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : No Other Adhesive Options : /86 Precoat Adhesive... | |
| Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Cut Length : 15 MM [.59 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Military Decontaminating Agents, Lubricating Oil, De-Icing Fluid, Brake Fluid, Chemicals/Solvents, Diesel Fuel, Water Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 690 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline, Water Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Brake Fluid, Hydraulic Fluid Primary Product Color : White Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM | |
| Body Features Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 76.2 MM [3 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3.17 MM | |
| Body Features Flexibility : Flexible Fluid Type : Water, Brake Fluid, Lubricating Oil, Hydraulic Fluid Primary Product Color : Yellow Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 51 MM [2.008 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Gasoline, Hydrochloric Acid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Brake Fluid Primary Product Color : Multi-Colored Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Brake Fluid Primary Product Color : Red Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 100 Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration... | |
| Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration... | |
| Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Sealant Type : None Shrink Ratio : 2:1 Configuration Features Adhesive Requirement :... | |
| Body Features Flexibility : Flexible Primary Product Color : Gray Primary Product Material : Polyester Dimensions Tubing Size Range : 18. - 34. MM [.709 - 1.339 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets... | |
| Body Features Flexibility : Flexible Primary Product Color : White Primary Product Material : Polyester Dimensions Tubing Size Range : 5. - 16. MM [.197 - .63 INCH ] Industry Standards Flammability Test Method : UL 224, VW-1... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Brake Fluid, Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 47 MM [1.85 INCH ]... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Water, Brake Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 152.4 MM [6 INCH ]... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19 MM [.748 INCH ]... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 218 MM [8.58 INCH ] Expanded Inside Diameter (Min) : 15 MM [.059 INCH ] Recovered... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Water, Brake Fluid, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Water, Diesel Fuel, Lubricating Oil, Chemicals/Solvents, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Diesel Fuel, Battery Acid, Brake Fluid, Engine Coolant, Engine Cleaner, Windshield Washer Fluid, Engine Oil, Petrol without oxygen compounds Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Engine Coolant, Petrol without oxygen compounds, Diesel Fuel, Engine Oil, Battery Acid, Engine Cleaner, Brake Fluid, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Engine Oil, Engine Coolant, Windshield Washer Fluid, Battery Acid, Engine Cleaner, Brake Fluid, Diesel Fuel, Petrol without oxygen compounds Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Windshield Washer Fluid, Battery Acid, Brake Fluid, Petrol without oxygen compounds, Engine Cleaner, Engine Coolant, Engine Oil, Diesel Fuel Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Windshield Washer Fluid, Engine Oil, Diesel Fuel, Battery Acid, Engine Cleaner, Brake Fluid, Engine Coolant, Petrol without oxygen compounds Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Windshield Washer Fluid, Petrol without oxygen compounds, Engine Cleaner, Battery Acid, Engine Oil, Diesel Fuel, Brake Fluid, Engine Coolant Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : (ATF) Automatic Transmission Fluid, Windshield Washer Fluid, Petrol without oxygen compounds, Engine Oil, Diesel Fuel, Brake Fluid, Engine Coolant, Engine Cleaner, Battery Acid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Diesel Fuel, De-Icing Fluid, Brake Fluid, Water, Military Decontaminating Agents Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Military Decontaminating Agents, De-Icing Fluid, Diesel Fuel, Lubricating Oil, Water, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Brake Fluid, Engine Oil, (ATF) Automatic Transmission Fluid, Engine Cleaner, Diesel Fuel, Petrol without oxygen compounds, Windshield Washer Fluid, Engine Coolant Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Diesel Fuel, Engine Coolant, Engine Cleaner, (ATF) Automatic Transmission Fluid, Engine Oil, Windshield Washer Fluid, Brake Fluid, Petrol without oxygen compounds Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Engine Cleaner, Windshield Washer Fluid, Petrol without oxygen compounds, Engine Oil, (ATF) Automatic Transmission Fluid, Brake Fluid, Engine Coolant, Diesel Fuel Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Engine Coolant, Brake Fluid, Engine Cleaner, Diesel Fuel, Windshield Washer Fluid, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Engine Oil Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Engine Oil, (ATF) Automatic Transmission Fluid, Brake Fluid, Petrol without oxygen compounds, Engine Cleaner, Diesel Fuel, Engine Coolant, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Engine Oil, Petrol without oxygen compounds, Diesel Fuel, Engine Coolant, Windshield Washer Fluid, Brake Fluid, Engine Cleaner, (ATF) Automatic Transmission Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Windshield Washer Fluid, (ATF) Automatic Transmission Fluid, Brake Fluid, Engine Oil, Engine Cleaner, Petrol without oxygen compounds, Engine Coolant, Diesel Fuel Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Battery Acid, Windshield Washer Fluid, Engine Coolant, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Diesel Fuel, Brake Fluid, Engine Cleaner, Engine Oil Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Battery Acid, (ATF) Automatic Transmission Fluid, Engine Cleaner, Petrol without oxygen compounds, Engine Oil, Windshield Washer Fluid, Diesel Fuel, Engine Coolant Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, De-Icing Fluid, Water, Military Decontaminating Agents, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Diesel Fuel, Aviation Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Engine Cleaner, (ATF) Automatic Transmission Fluid, Engine Coolant, Engine Oil, Battery Acid, Diesel Fuel, Petrol without oxygen compounds, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Engine Coolant, Windshield Washer Fluid, Engine Oil, (ATF) Automatic Transmission Fluid, Battery Acid, Diesel Fuel, Petrol without oxygen compounds, Engine Cleaner Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Petrol without oxygen compounds, Windshield Washer Fluid, Engine Cleaner, Engine Coolant, Engine Oil, (ATF) Automatic Transmission Fluid, Diesel Fuel, Battery Acid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Windshield Washer Fluid, Engine Coolant, Petrol without oxygen compounds, Diesel Fuel, Battery Acid, Engine Cleaner, (ATF) Automatic Transmission Fluid, Engine Oil Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Diesel Fuel, ASTM Fuel C, Water, ASTM #3 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Water, Chemicals/Solvents, Military Decontaminating Agents, Aviation Fuel, Brake Fluid, De-Icing Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Diesel Fuel, Transmission Fluid, Engine Coolant, Engine Cleaner, Lubricating Oil, Brake Fluid, Windshield Washer Fluid, Gasoline, Water Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Engine Coolant, (ATF) Automatic Transmission Fluid, Brake Fluid, Petrol without oxygen compounds, Engine Oil, Battery Acid, Diesel Fuel, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Engine Oil, Engine Coolant, Brake Fluid, Petrol without oxygen compounds, Battery Acid, Diesel Fuel, (ATF) Automatic Transmission Fluid, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Petrol without oxygen compounds, Diesel Fuel, Engine Coolant, (ATF) Automatic Transmission Fluid, Brake Fluid, Engine Oil, Windshield Washer Fluid, Battery Acid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Cleaner, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, (ATF) Automatic Transmission Fluid, Battery Acid, Petrol without oxygen compounds, Engine Oil, Brake Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Brake Fluid, Battery Acid, Diesel Fuel, Windshield Washer Fluid, Engine Oil, Engine Cleaner, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Brake Fluid, Engine Oil, Windshield Washer Fluid, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Engine Cleaner, Battery Acid, Diesel Fuel Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Diesel Fuel, Engine Cleaner, (ATF) Automatic Transmission Fluid, Engine Oil, Battery Acid, Petrol without oxygen compounds, Brake Fluid, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Diesel Fuel, Engine Cleaner, Battery Acid, (ATF) Automatic Transmission Fluid, Engine Oil, Brake Fluid, Petrol without oxygen compounds, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Engine Cleaner, Battery Acid, (ATF) Automatic Transmission Fluid, Brake Fluid, Windshield Washer Fluid, Diesel Fuel, Petrol without oxygen compounds, Engine Oil Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Engine Oil, Battery Acid, Petrol without oxygen compounds, Diesel Fuel, Brake Fluid, Windshield Washer Fluid, (ATF) Automatic Transmission Fluid, Engine Cleaner Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Engine Oil, Brake Fluid, Diesel Fuel, Engine Cleaner, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Battery Acid, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Engine Oil, Petrol without oxygen compounds, (ATF) Automatic Transmission Fluid, Battery Acid, Engine Cleaner, Diesel Fuel, Brake Fluid, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Coolant, Petrol without oxygen compounds, Windshield Washer Fluid, Brake Fluid, Engine Cleaner, Diesel Fuel, Battery Acid, Engine Oil, (ATF) Automatic Transmission Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Oil, (ATF) Automatic Transmission Fluid, Brake Fluid, Diesel Fuel, Engine Cleaner, Petrol without oxygen compounds, Battery Acid, Windshield Washer Fluid, Engine Coolant Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Oil, Brake Fluid, Battery Acid, (ATF) Automatic Transmission Fluid, Engine Coolant, Petrol without oxygen compounds, Diesel Fuel, Engine Cleaner, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Oil, Diesel Fuel, (ATF) Automatic Transmission Fluid, Brake Fluid, Engine Cleaner, Engine Coolant, Battery Acid, Petrol without oxygen compounds, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Oil, Engine Cleaner, Engine Coolant, Diesel Fuel, Petrol without oxygen compounds, Battery Acid, Brake Fluid, (ATF) Automatic Transmission Fluid, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Engine Oil, Engine Cleaner, Petrol without oxygen compounds, Battery Acid, Diesel Fuel, Engine Coolant, (ATF) Automatic Transmission Fluid, Brake Fluid, Windshield Washer Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Aviation Fuel, Brake Fluid, Lubricating Oil, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Military Decontaminating Agents, Lubricating Oil, Chemicals/Solvents, Diesel Fuel, Brake Fluid, De-Icing Fluid, Water, Aviation Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Hydraulic Fluid, De-Icing Fluid, Water, Aviation Fuel, Chemicals/Solvents, Diesel Fuel, Military Decontaminating Agents, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Petrol without oxygen compounds, Battery Acid, (ATF) Automatic Transmission Fluid, Windshield Washer Fluid, Brake Fluid, Engine Cleaner, Engine Oil, Diesel Fuel, Engine Coolant Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 16 MM [.63 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 160 MM [6.3 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 180 MM [7.08 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 50 MM [1.97 INCH ] Expanded Inside Diameter (Min) : 11.56 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 2.3 MM [.091 INCH ] Product Length : 30 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 80 MM [3.152 INCH ] Expanded Inside Diameter (Min) : 10.85 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, (ATF) Automatic Transmission Fluid, Battery Acid, Engine Coolant, Diesel Fuel, Engine Cleaner, Petrol without oxygen compounds, Engine Oil, Brake Fluid Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Brake Fluid, Battery Acid, Engine Oil, Diesel Fuel, Engine Cleaner, (ATF) Automatic Transmission Fluid, Petrol without oxygen compounds, Engine Coolant Primary... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Windshield Washer Fluid, Engine Cleaner, Battery Acid, Engine Oil, (ATF) Automatic Transmission Fluid, Diesel Fuel, Engine Coolant, Brake Fluid, Petrol without oxygen compounds Primary... | |
| Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Clear Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Compatible... | |
| Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Chemicals/Solvents, Water, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Ground Vehicle Fuels, Hydraulic Fluid, Brake Fluid, Chemicals/Solvents, Lubricating Oil, Water Material Systems Code : 20 Primary Product Color : Black Primary Product... | |
| Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil, Water, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Chemicals/Solvents, De-Icing Fluid, Water, Lubricating Oil, Aviation Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Lubricating Oil, Brake Fluid, Hydraulic Fluid, Antifreeze, Unleaded Gasoline, Car Wash Detergent, Battery Acid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Aviation Fuel, Water, Brake Fluid, Hydraulic Fluid, Ground Vehicle Fuels, Chemicals/Solvents Material Systems Code : 20 Primary Product Color : Black Primary Product... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Brake Fluid, Hydraulic Fluid, Water, Chemicals/Solvents, Aviation Fuel, Ground Vehicle Fuels Material Systems Code : 20 Primary Product Color : Black Primary Product... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Water, De-Icing Fluid, Aviation Fuel, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Water, Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel, De-Icing Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Water, Aviation Fuel, Lubricating Oil, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, Chemicals/Solvents, Ground Vehicle Fuels, Brake Fluid, Lubricating Oil, Aviation Fuel Material Systems Code : 20 Primary Product Color : Black Primary Product... | |
| Body Features Flexibility : Very Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Aviation Fuel, De-Icing Fluid, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 200 MM [7.87 INCH ] Expanded Inside Diameter (Min) : 5.6 MM [.221 INCH ] Heat Shrink... | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 16.9 MM [.665 INCH ] Heat Shrink Tubing Size Range : 8... | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 32.1 MM [1.263 INCH ] Heat Shrink Tubing Size Range : 15... | |
| Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.1 MM [.161 INCH ] Heat Shrink Tubing Size Range :... | |
| Body Features Flexibility : Very Flexible Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 5.6 MM [.22 INCH ] Recovered Inside Diameter (Max) : 2.5 MM | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Housing Features Body Orientation : Straight Other... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Other Adhesive Code : 180... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 31 MM [1.22 INCH ] Housing... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 27.9... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 11 MM | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range :... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Dimensions... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 4 Other... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 81.8 MM [3.22 INCH ]... | |
| Body Features Material Code : 770 Material Systems Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions... | |
| Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM [.45 -... | |
| Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 8 MM , 7 MM , 10 MM , 11 MM [.35 INCH , .27 INCH , .43 INCH , .314 INCH , .39 INCH ] Connector or... | |
| Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Lipped : Yes Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Flammability Performance : Flame-Retardant Operating... | |
| Body Features Primary Product Color : Yellow Primary Product Material : Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19 MM [.748 INCH ] Recovered Inside Diameter (Max) : 9 MM [.354 INCH ] Electrical Characteristics Voltage Class... | |
| Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 100 M [328.08 FT ] Weight (Nominal) (KGKM) : 20.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 10.5 Other Braid Coverage... | |
| Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 100 M [328.08 FT ] Weight (Nominal) (KGKM) : 28 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 8.1 Other Braid Coverage... | |
| Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 100 M [328.08 FT ] Weight (Nominal) (KGKM) : 12 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 17 Other Braid Coverage... | |
| Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 100 M [328.08 FT ] Weight (Nominal) (KGKM) : 17 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 18.3 Other Braid Coverage... | |
| Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 100 M [328.08 FT ] Weight (Nominal) (KGKM) : 52 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 6 Other Braid Coverage... | |
| D200-400FR | |
| Dimensions Diameter Supplied/Recovered : 100 / 35 MM [3.94 / 1.38 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 25 Operation/Applicatio n Equipment : Bus Bars Product Availability Electrical Heat Shrink... |
| << Prev | Next >> |