TE Connectivity Heat Shrink Tubing RNF-100-1/2-CL-SP

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-100-1/2-CL-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-1/2-CL-SP-ND
Heat Shrink Tubing RNF-100-1/2-CL-SP-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Po, Transparent, Per Ft; Shrink Ratio Raychem Te Connectivity - 61J0695 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Transparent, Per Ft; Shrink Ratio Raychem Te Connectivity
61J0695
Heat Shrink Tubing, 12.7Mm Id, Po, Transparent, Per Ft; Shrink Ratio Raychem Te Connectivity 61J0695
HEAT SHRINK TUBING, 12.7MM ID, PO, TRANSPARENT, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, TRANSPARENT, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RNF-100-1/2-CL-SP-ND 61J0695
Product Name Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Transparent, Per Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details